EN
  • EN
  • DE

PTVP5158PNP

Part No PTVP5158PNP
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Ti-special, Contact For Details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019087-PTVP5158PNP
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTVP5158PNP CAD Model

Description

The PTVP5158PNP is a high-performance, integrated circuit from Texas Instruments, designed for a wide range of applications requiring efficient power management. This device is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Key Features

  • Voltage Regulation: The PTVP5158PNP offers precise voltage regulation, ensuring stable operation of connected components even under varying load conditions.
  • Power Efficiency: With its advanced design, the product boasts high power efficiency, which helps reduce heat generation and improves the overall lifespan of the system.
  • Compact Footprint: The device comes in a compact package, making it an ideal choice for space-constrained applications without compromising performance.
  • Thermal Management: It includes built-in thermal management features that protect the device and connected components from overheating, thus enhancing system reliability.

Applications

The PTVP5158PNP is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication equipment
  • Consumer electronics

Technical Specifications

Parameter Value
Input Voltage Range Specified range in volts
Output Voltage Range Specified range in volts
Output Current Maximum current in amperes
Package Type Surface-mount or through-hole
Operating Temperature Specified range in degrees Celsius

Quality and Reliability

Texas Instruments is known for its rigorous testing and quality assurance processes, and the PTVP5158PNP is no exception. It is designed to meet high standards of quality and reliability, ensuring that it performs consistently over time and under various conditions.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess