Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Voltage - Input 11.4 V ~ 36 V
Operating Supply Current 1.4mA
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1242251-REF102BU
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF102
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF102BU CAD Model

Description

Product Overview: REF102BU Precision Voltage Reference

The REF102BU from Texas Instruments is a high-precision voltage reference designed to offer both accuracy and stability for a wide range of applications. This device serves as a reliable reference for data converters and amplifiers, making it an essential component in measurement, control systems, and precision instrumentation.

Key Features

  • Output Voltage: The REF102BU provides a fixed 10V output, which is a common reference voltage for many analog circuits.
  • High Accuracy: With an initial accuracy of ±0.05%, this voltage reference ensures precise performance in critical applications.
  • Low Temperature Coefficient: It exhibits an excellent temperature coefficient, typically 10ppm/°C, which guarantees stable output over a wide temperature range.
  • Low Noise: The REF102BU features low noise without the need for an external capacitor, which simplifies design and saves board space.
  • Long-Term Stability: An impressive long-term stability of 25ppm/1000 hours at 125°C minimizes drift over time, ensuring consistent performance.
  • Package: The device is available in an 8-pin DIP package, making it easy to integrate into existing designs.

Applications

The REF102BU is versatile and can be used in various high-performance applications, including:

  • Industrial process control systems
  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Test and measurement equipment
  • Battery-powered equipment
  • Medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The REF102BU is no exception, as it is designed and manufactured to meet the highest industry standards. With the REF102BU, engineers and designers can be confident in the performance and longevity of their electronic systems.

You May Also Be Interested in

STMicroelectronics
V-Ref Adjustable 2.5V to 24V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2157
ECAD model for TS2431BILT
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA TO-92-3
Lowest to $4.0017
ECAD model for LM4040AIZ-10.0
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $0.9362
ECAD model for TS824ILT-1.2
Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS432CX RF
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432ACTB0G
STMicroelectronics
IC VREF SHUNT 1.224V SOT23-5
Need more? Email Us
ECAD model for TS4431AILT
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to $109.3625
ECAD model for AD581UH

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8855 $59.5420
9+ $12.2138 $109.9242
13+ $11.8321 $153.8173
18+ $11.4504 $206.1072
23+ $11.0688 $254.5824
31+ $9.9237 $307.6347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention