Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Current Mirror, Current Sink/Source
Accuracy ±0.25%
Voltage - Input 2.5 V ~ 40 V
Output Current 100μA
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 793095-REF200AU/2K5G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF200AU/2K5G4 CAD Model

Description

The REF200AU/2K5G4 is a high-precision current source and current sink device designed and manufactured by Texas Instruments. This versatile component is an essential building block in analog circuit design, particularly suited for applications requiring a stable and accurate current regardless of voltage changes.

Key Features

  • Dual Current Source/Sink: The REF200AU/2K5G4 provides two matched current sources or sinks, allowing for flexibility in various circuit configurations.
  • High Accuracy: With a typical initial accuracy of ±0.5%, this device ensures precision in your circuit's performance.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, making it reliable over a wide range of operating temperatures.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various power supply requirements.
  • Low Supply Current: Its design ensures minimal power consumption, making it suitable for battery-powered applications.
  • Robust Package: The REF200AU/2K5G4 is available in a durable package, ensuring longevity and reliability in harsh environments.

Applications

The REF200AU/2K5G4 is ideal for a multitude of applications, including:

  • Data acquisition systems
  • Analog-to-digital converters
  • Battery-operated equipment
  • Loop control systems
  • Portable instrumentation
  • Process control systems

Technical Specifications

Parameter Value Initial Accuracy ±0.5% Temperature Coefficient Typically 50 ppm/°C Supply Voltage Range 4.5V to 40V Supply Current 750 µA Package SOIC-8

With its high precision, reliability, and versatility, the REF200AU/2K5G4 from Texas Instruments stands out as a superior choice for designers looking to enhance the performance and stability of their analog circuits.

You May Also Be Interested in

ON Semiconductor
IC ELECTRONIC FUSE 12WQFN / Electronic Fuse Regulator 3A 12-WQFN (3x2)
Lowest to $2.9768
ECAD model for NIS6432MT1TWG
Texas Instruments
IC ELECTRONIC FUSE 8% 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $4.1104
ECAD model for TPS25940LQRVCRQ1
IXYS
IC CURRENT REGULATOR TO252AA
Need more? Email Us
ECAD model for IXCY10M45S
Maxim Integrated
IC SWITCH 1X1 6TDFN
Need more? Email Us
ECAD model for MAX4772ETT+T
ON Semiconductor
IC ELECTRONIC FUSE 12WQFN / Electronic Fuse Regulator 3A 12-WQFN (3x2)
Lowest to $2.1292
ECAD model for NIS6452MT2TWG
ON Semiconductor
IC ELECTRONIC FUSE 10% 10WDFN / Electronic Fuse Regulator 10-WDFN (3x3)
Lowest to $0.3432
ECAD model for NIS5420MT4TXG
Maxim Integrated
IC SWITCH 1X1 6UTDFN
Lowest to $12.3968
ECAD model for MAX4831ELT+T
Others
Lowest to $3.7424
ECAD model for 1W701
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN
Need more? Email Us
ECAD model for PAC1941T-1E/4MX

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $450.6843 $450.6843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,020 pieces
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention