EN
  • EN
  • DE

REF3325AIDCRR

Part No REF3325AIDCRR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835210-REF3325AIDCRR
Ultra Librarian 3D Model Ultra Librarian REF3325AIDCRR CAD Model

Description

The REF3325AIDCRR is a high-precision voltage reference from Texas Instruments, designed to ensure stability and accuracy for critical applications requiring a stable voltage supply. This component is part of the REF33xx family, which is renowned for its low dropout and low power operation, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low Dropout Voltage: The REF3325AIDCRR offers a very low dropout voltage, which enables it to operate effectively even when the supply voltage is very close to the output voltage. This feature is particularly important for battery-operated devices where maximizing battery life is crucial.
  • High Accuracy: With an initial accuracy of 0.1% and a temperature coefficient of 10ppm/°C, this voltage reference ensures precise output, making it suitable for high-precision instruments and measurement devices.
  • Low Power Consumption: The device is designed for low power consumption, drawing a quiescent current of only 180 µA (typical), which is beneficial for extending the life of battery-powered applications.
  • Stable with Capacitive Loads: The REF3325AIDCRR is stable with capacitive loads, a crucial feature for applications with dynamic load conditions.
  • Wide Temperature Range: This voltage reference can operate over a broad temperature range from -40°C to 125°C, accommodating various environmental conditions.

Applications

The REF3325AIDCRR is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Precision instrumentation
  • Medical and healthcare devices
  • Industrial control systems
  • Automotive electronics

Package and Availability

The REF3325AIDCRR comes in a small SOT-23 package, which is ideal for space-constrained applications. It is available for order and can be sourced from various distributors, ensuring availability for both prototyping and large-scale production.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess