EN
  • EN
  • DE

ICL7663ACSA+

Part No ICL7663ACSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 40MA 8SOIC / Standard Regulator Pos 1.3V to 16V 0.04A 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.3V
Output Voltage MAX 16V
Output Current 40mA
Operating Supply Current 12μA
Control Features Enable
Protection Features Over Current
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 776351-ICL7663ACSA+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7663
Introduction Date January 04, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ICL7663ACSA+ CAD Model

Description

Maxim Integrated ICL7663ACSA+ Voltage Regulator

The ICL7663ACSA+ from Maxim Integrated is a highly reliable, positive voltage regulator designed to provide a simple solution for generating a regulated output voltage from a lower, unregulated input. This device is particularly suitable for battery-powered applications due to its low quiescent current and high efficiency.

Encased in an 8-pin SOIC package, the ICL7663ACSA+ is compact and versatile, making it an excellent choice for space-constrained applications. The regulator is capable of delivering up to 40mA of output current, which is sufficient for various low-power devices and circuits. It features an adjustable output voltage, which can be set from 1.2V to 16V with the use of external resistors, providing design flexibility to accommodate a wide range of requirements.

The ICL7663ACSA+ boasts a unique charge pump technology that allows the device to provide a regulated output voltage that is either inversely proportional to the input voltage or follows the input voltage with a drop, depending on the mode of operation selected. This makes it a versatile choice for applications that require an inverted output voltage or a positive voltage with a very low dropout.

Key features of the ICL7663ACSA+ include:

  • Low quiescent current, ideal for battery-operated devices
  • Adjustable output voltage from 1.2V to 16V
  • Output current capability of up to 40mA
  • High voltage accuracy and stability
  • Thermal and short-circuit protection for enhanced reliability
  • Simple external components required for setting the output voltage

Applications for this voltage regulator are diverse and include portable instruments, power supplies, energy management, and any other system that requires a stable and efficient power source. The ICL7663ACSA+ is an excellent choice for designers looking for a regulator that combines low power consumption with high voltage precision and versatility.

Maxim Integrated's commitment to quality ensures that the ICL7663ACSA+ meets the stringent requirements for performance and reliability, making it a trusted component in the design of robust and efficient electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3084 $60.6168
5+ $24.8683 $124.3415
8+ $24.0910 $192.7280
10+ $23.3137 $233.1370
13+ $22.5375 $292.9875
18+ $20.2056 $363.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess