EN
  • EN
  • DE

SN74HCS151PWR

Part No SN74HCS151PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELECT/MUX 1X8:1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HCS
Package Tape & Reel
Product Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HCS151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371220-SN74HCS151PWR
Ultra Librarian 3D Model Ultra Librarian SN74HCS151PWR CAD Model

Description

Product Overview: SN74HCS151PWR from Texas Instruments

The SN74HCS151PWR is a high-performance, 8-input digital multiplexer from Texas Instruments, designed to select one of eight data sources for output based on select inputs. This integrated circuit is part of the 74HCS family, which is known for its logic-level translation capabilities, allowing it to interface with 5V systems while being powered by a 2 V to 6 V supply. It is particularly suitable for implementing logic functions and is widely used in a variety of digital applications.

Key Features

  • Logic Family: The SN74HCS151PWR belongs to the 74HCS family, which is characterized by high speed and low power consumption.
  • Operating Voltage: This multiplexer operates within a wide voltage range of 2 V to 6 V, making it versatile for various logic-level applications.
  • Number of Circuits: It has a single 8:1 multiplexer circuit, providing an efficient solution for routing data from multiple inputs to a single output.
  • Output Type: The device features a 3-state output, which can be put in a high-impedance state, thus allowing for connection to a bus-structured system.
  • Pin Configuration: The SN74HCS151PWR comes in a TSSOP package with 16 pins, offering a compact footprint for space-constrained applications.
  • Propagation Delay: It boasts fast propagation delays, ensuring quick response times for critical digital switching applications.

Applications

The SN74HCS151PWR is a versatile component that can be used in a wide range of applications including, but not limited to:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Logic implementation
  • Control systems
  • Communication systems

With its robust design and Texas Instruments' reputation for quality, the SN74HCS151PWR is a reliable choice for designers looking to perform data selection or multiplexing functions in their digital systems. Its ease of use and integration into existing circuits make it a go-to component for engineers seeking to optimize their designs with high-speed data handling capabilities.

Ordering Information

The SN74HCS151PWR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and product information, it is recommended to consult the Texas Instruments datasheet and product documentation.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3984 $51.7920
310+ $0.3269 $101.3390
475+ $0.3167 $150.4325
655+ $0.3065 $200.7575
845+ $0.2963 $250.3735
1,130+ $0.2656 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,156 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess