EN
  • EN
  • DE

PCA9534PW/G

Part No PCA9534PW/G
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 748186-PCA9534PW/G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9534PW/G CAD Model

Description

Introducing the PCA9534PW/G from NXP Semiconductors

The PCA9534PW/G is a robust, high-performance 8-bit I²C-bus and SMBus I/O expander from the trusted semiconductor manufacturer, NXP Semiconductors. This versatile component is designed to provide your microcontroller with additional input/output (I/O) capability through a simple two-wire bidirectional bus (I²C). The PCA9534PW/G is an essential building block for system developers looking to expand the I/O capabilities of their designs without incurring the higher costs and complexities associated with larger microcontrollers.

Encased in a TSSOP16 package, the PCA9534PW/G offers a compact solution for applications where board space is at a premium. It is particularly well-suited for server motherboards, industrial automation, and other embedded systems where I/O expansion is necessary. With an operating voltage range of 2.3V to 5.5V, this I/O expander is compatible with a wide range of microcontrollers and can be powered by various supply levels, ensuring flexibility in different system designs.

The PCA9534PW/G features eight I/O pins that can be configured as inputs or outputs. It provides polarity inversion registers, which can invert the polarity of the input port data, and each I/O can be enabled or disabled by programming the corresponding input/output configuration registers. This allows for tailored functionality that can adapt to the specific needs of your application.

One of the key advantages of the PCA9534PW/G is its built-in interrupt output which can be connected to the interrupt input of a microcontroller. This feature enables the microcontroller to be alerted when input changes, allowing for efficient use of the microcontroller's resources by only responding to changes in input status rather than continuously polling the I/O expander.

Overall, the PCA9534PW/G from NXP Semiconductors is a reliable and versatile solution for systems that require additional I/Os. Its ease of use, coupled with its low power consumption and wide operating voltage range, makes it an excellent choice for expanding the I/O capabilities of your next project.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess