EN
  • EN
  • DE

TLC555CPW

Part No TLC555CPW
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description LinCMOSE TIMERS | IC OSC SGL TIMER 2.1MHZ 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.1MHz
Supply Voltage (V) 2V ~ 15V
Supply Current 360μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Family Part Number TLC555
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1269069-TLC555CPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC555CPW CAD Model

Description

The Texas Instruments TLC555CPW is a highly versatile timer device that can be used in a variety of timing and pulse generation applications. This integrated circuit is part of the TI’s LinCMOS™ family, which is known for its low power consumption and reliable performance. The TLC555CPW is a monolithic timing circuit fabricated using the TI LinCMOS process.

Key Features

  • Supply Voltage Range: The TLC555CPW operates on a supply voltage ranging from 2 V to 15 V, making it suitable for battery-powered and automotive applications.
  • Low Power Consumption: It boasts a significantly reduced power consumption compared to standard NE555 devices, drawing as little as 1 µA of supply current when idle.
  • High Output Current: Capable of sourcing or sinking up to 100 mA of output current, this timer can drive most small loads directly without the need for external transistors.
  • Timing Accuracy: The device ensures precise timing control, with a timing error typically less than 1% at 25°C.
  • Output Compatibility: The output can drive CMOS, TTL logic, and other high-impedance loads, making it highly versatile in digital interfacing.
  • Adjustable Duty Cycle: Users can set the duty cycle of the output waveforms from 0% to 100%, providing flexibility in waveform generation.

Applications

The TLC555CPW is suitable for a wide range of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse-width modulation (PWM)
  • Pulse position modulation (PPM)

Package and Quality

Encased in a 14-pin TSSOP (Thin Shrink Small Outline Package), the TLC555CPW is designed for space-constrained applications. The device is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Conclusion

With its low power consumption, wide voltage range, and high output current capability, the Texas Instruments TLC555CPW is an excellent choice for designers looking to implement reliable timing functions in their applications without compromising on power efficiency or space.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7777 $52.8878
33+ $3.0997 $102.2901
50+ $3.0028 $150.1400
69+ $2.9060 $200.5140
89+ $2.8091 $250.0099
120+ $2.5185 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,491 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess