Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 12μVp-p
Voltage - Input 4.296 V to 18 V
Operating Supply Current 1.25mA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091857-REF5040MDREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5040MDREP CAD Model

Description

The REF5040MDREP from Texas Instruments is a high-precision voltage reference designed for use in demanding applications that require a stable and accurate voltage source. This device is particularly well-suited for industrial and medical applications, where reliability and performance are critical.

Key Features

  • High Accuracy: The REF5040MDREP offers an impressive initial accuracy of ±0.05%, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Drift: With a temperature drift of just 3 ppm/°C, this voltage reference maintains consistent performance across a wide temperature range, making it ideal for environments with fluctuating temperatures.
  • Low Noise: Exhibiting a low noise performance of 8 µVpp/V, which is crucial for applications that demand a clean and stable reference voltage.
  • Long-Term Stability: Demonstrating excellent long-term stability, this component is reliable over time, which is vital for applications requiring sustained accuracy.
  • Wide Supply Range: The REF5040MDREP operates with a supply voltage range from 4.5V to 18V, providing flexibility in a variety of power supply configurations.
  • Output Voltage: The fixed output voltage of 4.096V is a common reference level for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), facilitating easy integration into digital systems.

Applications

The Texas Instruments REF5040MDREP is designed to meet the stringent requirements of a variety of applications, including:

  • Precision data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • High-resolution analog-to-digital converters
  • Portable, battery-powered equipment

With its combination of high accuracy, low temperature drift, and low noise, the REF5040MDREP is an excellent choice for designers looking to improve the performance and reliability of their systems. Texas Instruments' commitment to quality ensures that this voltage reference will deliver consistent performance, enhancing the overall stability of electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1930
ECAD model for TLV431BQDBZT
Maxim Integrated
Low-Voltage Reference | IC VREF SHUNT 1.23V 8SOIC
Need more? Email Us
ECAD model for ICL8069CCSA
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $1.7550
ECAD model for TS4041DILT-1.2
STMicroelectronics
Constant Voltage and Constant Current Controller for Battery Chargers and Adaptors | IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.7321
ECAD model for TSM1013AID
STMicroelectronics
IC VREF SHUNT 2.5V SOT23-3
Lowest to $1.0511
ECAD model for TS822ILT
Texas Instruments
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7225
ECAD model for TLVH431BQDBVR
ON Semiconductor
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1503
ECAD model for TLV431ASN1T1G
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX RF
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS431CX RF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2936 $66.8808
6+ $18.2922 $109.7532
9+ $17.7206 $159.4854
12+ $17.1490 $205.7880
16+ $16.5773 $265.2368
21+ $14.8624 $312.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention