EN
  • EN
  • DE

S470R1VF67ACZJZQQ1

Part No S470R1VF67ACZJZQQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 756313-S470R1VF67ACZJZQQ1
Ultra Librarian 3D Model Ultra Librarian S470R1VF67ACZJZQQ1 CAD Model

Description

The Texas Instruments S470R1VF67ACZJZQQ1 is a highly-integrated microcontroller unit (MCU) that is part of the renowned Texas Instruments semiconductor product line. This MCU is designed to offer a perfect blend of power efficiency, performance, and versatility, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

At the heart of the S470R1VF67ACZJZQQ1 lies a robust processing core that is capable of handling complex computations and control tasks with ease. The device is engineered to operate at high speeds, ensuring that applications run smoothly and efficiently. Its architecture is optimized for low-power consumption, which extends the battery life of portable devices and reduces energy costs in stationary applications.

This MCU features a rich set of peripherals, including multiple serial communication interfaces such as I2C, SPI, and UART, which enable it to connect with other devices and components within a system. Additionally, it has a variety of digital and analog input/output (I/O) pins that provide the flexibility to interface with sensors, actuators, and other electronic components.

The S470R1VF67ACZJZQQ1 is equipped with advanced security features to protect against unauthorized access and ensure the integrity of data. This is particularly important for applications that require secure data transactions or are sensitive to potential security breaches.

One of the standout features of this microcontroller is its support for real-time operating systems (RTOS), which is crucial for applications that demand consistent and predictable behavior. The MCU's support for RTOS enables developers to create complex, multitasking software while maintaining high reliability and performance.

Texas Instruments provides comprehensive support for the S470R1VF67ACZJZQQ1, including detailed datasheets, application notes, and development tools. This support helps to reduce the time to market and allows designers to leverage the full potential of the microcontroller in their products.

In summary, the Texas Instruments S470R1VF67ACZJZQQ1 microcontroller is a powerful and efficient solution for a myriad of electronic applications. Its combination of speed, power efficiency, rich I/O capabilities, and robust security features make it an excellent choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $10.5937
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess