EN
  • EN
  • DE

S74QST3384Q

Part No S74QST3384Q
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086982-S74QST3384Q
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S74QST3384Q CAD Model

Description

The S74QST3384Q is a high-performance integrated circuit from Texas Instruments, designed to cater to the needs of advanced digital systems. This robust component is part of TI's extensive line of logic devices, which are known for their reliability and cutting-edge technology. The S74QST3384Q is specifically engineered to provide seamless data flow and signal conditioning in a broad array of applications.

Key Features

  • High-Speed Operation: The device is optimized for high-speed signal processing, which makes it ideal for applications requiring quick data transfer and minimal signal delay.
  • Low Power Consumption: It is designed with power efficiency in mind, ensuring that the system maintains a low power footprint without sacrificing performance.
  • Wide Operating Temperature Range: The S74QST3384Q can operate effectively over a broad temperature spectrum, making it suitable for industrial environments and outdoor applications.
  • Compatibility: This component is compatible with various logic families, allowing for flexible integration into mixed-technology systems.

Applications

The versatility of the S74QST3384Q makes it a prime choice for a multitude of applications, including but not limited to:

  • Data communication infrastructure
  • High-speed computing systems
  • Signal routing and conditioning
  • Embedded systems
  • Networking equipment

Technical Specifications

The S74QST3384Q boasts an array of technical specifications that underscore its performance capabilities:

  • Voltage Range: Operates at various voltage levels, accommodating different system requirements.
  • Logic Type: Employs advanced logic circuitry to ensure fast and reliable operation.
  • Package/Case: Comes in a user-friendly package, facilitating easy mounting and soldering onto circuit boards.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The S74QST3384Q is backed by TI's rigorous testing and validation processes. Customers can also access comprehensive technical support and documentation, ensuring a smooth integration into their projects.

With its blend of speed, efficiency, and versatility, the S74QST3384Q from Texas Instruments stands as a smart choice for designers seeking to enhance their digital systems with a reliable logic solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess