Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Applications Testing Equipment
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 100-TQFP (14x14)
Mounting Surface Mount
Win Source Part Number 086079-SCANSTA112VS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCANSTA112VS CAD Model

Description

The SCANSTA112VS is a high-performance, versatile diagnostic and debugging device from Texas Instruments, one of the leading manufacturers in the semiconductor industry.

  • Features: Seven independent JTAG Test Access Ports (TAPs), high-speed, 16-bit parallel interface
  • Diagnostic Capabilities: On-chip analog-to-digital converter (ADC) for real-time voltage monitoring
  • Voltage Support: Wide range of voltage levels
  • Operating Frequency: Up to 50 MHz TCK frequencies
  • Features: Programmable watchdog timer
  • Physical Characteristics: Compact and lightweight

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 48WQFN
Need more? Email Us
ECAD model for DS50EV401SQ/NOPB
Renesas Electronics America
IC INTERFACE SPECIALIZED 208BGA
Need more? Email Us
ECAD model for 82V2608BBG
Texas Instruments
IC INTFACE SPECIALIZED 64NFBGA
Need more? Email Us
ECAD model for DS90CR288ASLC/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48WQFN
Lowest to $40.2046
ECAD model for DS110DF410SQ/NOPB
Intel
TRANSPARENT PCI-TO PCI BRIDGE / PCI-to-PCI Bridge Interface
Need more? Email Us
ECAD model for PR21154BE
Texas Instruments
TWO-CHANNEL I2C-BUS SWITCH WITH INTERRUPT LOGIC AND RESET
Lowest to $2.4756
ECAD model for PCA9543ADG4
Texas Instruments
3 Gbps, HD, SD, DVB-ASI SDI Serializer and Cable Driver With LVDS Interface | IC SERIALIZER HD/SD SDI 48WQFN
Lowest to $59.2076
ECAD model for LMH0340SQE/NOPB
Atmel
Lowest to $54.8383
ECAD model for AT83SND1C-IL
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SSOP-EP
Lowest to $4.8278
ECAD model for MCZ33903DS3EK

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9543 $73.9086
4+ $30.3215 $121.2860
6+ $29.3740 $176.2440
8+ $28.4264 $227.4112
11+ $27.4789 $302.2679
14+ $24.6362 $344.9068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,776 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention