EN
  • EN
  • DE
  • IT

ADG742BKSZ5-REEL7

Part No ADG742BKSZ5-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SC70-5  /  1 Circuit IC Switch 1:1 3Ohm SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Max) 3Ohm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 12ns, 8ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 17pF, 17pF
Current - Leakage (IS(off)) (Max) 250pA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number ADG742
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADG742BKSZ5-REEL7,ADG742BKSZ5-REEL7TR,ADG742BKSZ5-REEL7-ND,ADG742BKSZ5-REEL7CT,ADG742BKSZ5REEL7,-2735-ADG742BKSZ5-REEL7CT,ADG742BKSZ5-REEL7DKR,2156-ADG742BKSZ5-REEL7
Standard Package 3,000
Win Source Part Number 1228122-ADG742BKSZ5-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG742BKSZ5-REEL7 CAD Model

Description

The ADG742BKSZ5-REEL7 is a high-performance, low-voltage, single-pole double-throw (SPDT) switch from Analog Devices Inc., an industry leader in the design and manufacturing of high-performance integrated circuits. This switch is part of the REEL7 packaging series, which ensures efficient handling and manufacturing processes, making it ideal for high-volume production.

Key Features

  • Low Voltage Operation: The device operates from a single 1.8 V to 5.5 V power supply, making it suitable for battery-powered and portable applications.
  • Low On-Resistance: Features low on-resistance (Ron) that typically ranges from 0.4Ω to 0.6Ω, providing excellent signal integrity with minimal signal attenuation.
  • High Bandwidth: With a bandwidth greater than 200 MHz, this switch can handle high-speed signals without significant distortion, making it ideal for audio, video, and data applications.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in environments where ESD events may occur.
  • Compact Package: Offered in a compact SC70 package (SOT-363), the ADG742BKSZ5-REEL7 is designed to save valuable board space in space-constrained applications.

Applications

The versatility of the ADG742BKSZ5-REEL7 makes it an excellent choice for a wide range of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Sample and hold systems
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADG742BKSZ5-REEL7 is no exception. Each device is rigorously tested to meet the highest industry standards, ensuring performance and durability in the most demanding conditions.

Environmental Compliance

This product is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, reflecting Analog Devices Inc.'s dedication to environmental responsibility.

You May Also Be Interested in

Vishay
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $1.1506
Maxim Integrated
IC SWITCH SPST-NCX4 3OHM 16UCSP
Need more? Email Us
Maxim Integrated
IC SW SPSTX4 4OHM 16SOIC
Lowest to $1.8835
Maxim Integrated
IC SWITCH SPST-NOX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $16.2986
Harris Corporation
SINGLE 8 CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH DPDT X 1 100OHM 8DIP
Lowest to $48.0508
Maxim Integrated
IC SWITCH SPST-NCX4 160OHM 16DIP
Lowest to $11.7764
Intersil
IC SWITCH SP4T X 2 450OHM 16SOIC / 2 Circuit IC Switch 4:1 450Ohm 16-SOIC
Lowest to $9.5106
Maxim Integrated
IC SWITCH SPST-NOX4 45OHM 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5122 $55.1220
23+ $4.5229 $104.0267
35+ $4.3815 $153.3525
48+ $4.2402 $203.5296
61+ $4.0989 $250.0329
82+ $3.6748 $301.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess