EN
  • EN
  • DE
  • IT

TMUX136MRSER

Part No TMUX136MRSER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT DUAL 10UQFN  /  2 Circuit IC Switch 2:1 9.5Ohm 10-UQFN (2.0x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 9.5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 2.3V ~ 4.8V
-3db Bandwidth 6.1GHz
Channel Capacitance (CS(off), CD(off)) 1.6pF, 1.6pF
Current - Leakage (IS(off)) (Max) 2µA
Crosstalk -37dB @ 240MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (2.0x1.5)
Base Product Number TMUX136
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47396-1,296-47396-2,296-47396-6
Standard Package 3,000
Win Source Part Number 1100578-TMUX136MRSER
Ultra Librarian 3D Model Ultra Librarian TMUX136MRSER CAD Model

Description

The TMUX136MRSER is a state-of-the-art analog multiplexer from Texas Instruments, designed to offer exceptional performance and versatility for a wide range of applications. This precision device is well-suited for signal routing in various electronic systems, making it an essential component for designers looking to maximize efficiency and functionality in their projects.

Key Features

  • High Bandwidth: The TMUX136MRSER boasts a high bandwidth, ensuring minimal signal distortion and enabling it to support high-speed data acquisition and processing tasks with ease.
  • Low On-Resistance: With its low on-resistance, this multiplexer ensures a minimal voltage drop across the switch, preserving signal integrity and reducing power loss.
  • Multiple Channels: Equipped with multiple channels, the TMUX136MRSER allows for the routing of several signals simultaneously, which simplifies design and conserves board space.
  • Low Crosstalk: The device's design minimizes crosstalk between channels, making it ideal for applications where signal purity is paramount.
  • Wide Operating Temperature Range: The TMUX136MRSER is built to function reliably across a broad temperature range, ensuring stable performance in even the most demanding environments.

Applications

The versatility of the TMUX136MRSER makes it suitable for a diverse array of applications, including but not limited to:

  • Data acquisition systems
  • Test equipment
  • Audio and video switching
  • Communication systems
  • Medical equipment
  • Automotive infotainment systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMUX136MRSER is no exception. Manufactured using cutting-edge techniques and subjected to rigorous testing, this product is designed to meet the highest standards of performance and durability. With Texas Instruments' proven track record, customers can trust the TMUX136MRSER to deliver consistent, long-lasting operation in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH DPDT-NCX2 50OHM 16SOIC
Need more? Email Us
Harris Corporation
IC MUX 8:1 300OHM 20CLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 1 60OHM 8SOIC / 1 Circuit IC Switch 2:1 60Ohm 8-SOIC
Lowest to $3.2356
Maxim Integrated
IC SW SPSTX4 4OHM 16SOIC
Lowest to $1.8835
Harris Corporation
IC SWITCH DPDT X 1 100OHM 8DIP
Lowest to $48.0508
Maxim Integrated
IC SWITCH SPST-NCX4 160OHM 16DIP
Lowest to $11.7764
Vishay
IC SWITCH SPST-NCX4 35OHM 16SOIC / 4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Lowest to $3.5833
Vishay
IC SWITCH SPST-NCX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $1.7548
Intersil
IC SWITCH SP4T X 2 450OHM 16SOIC / 2 Circuit IC Switch 4:1 450Ohm 16-SOIC
Lowest to $9.5106

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8434 $50.6040
145+ $0.6920 $100.3400
225+ $0.6704 $150.8400
310+ $0.6488 $201.1280
400+ $0.6271 $250.8400
535+ $0.5623 $300.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,750 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess