EN
  • EN
  • DE
  • IT

T105MH9ABE

Part No T105MH9ABE
Manufacturer C&K Components
Catalog Toggle Switches
Description SWITCH TOGGLE SPDT 0.4VA 20V  /  Toggle Switch SPDT Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Toggle Switches
Mfr C&K
Series T
Package Bulk
Mounting Type Through Hole, Right Angle
Circuit SPDT
Switch Function Mom-Off-Mom
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard Round
Actuator Length 5.33mm
Illumination Non-Illuminated
Termination Style PC Pin
Bushing Thread Unthreaded
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Actuator Material Brass, Chrome Plated
Electrical Life 30,000 Cycles
Base Product Number T105
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9065
Other Names 2266-T105MH9ABE,*T105MH9ABE,CKN1386
Standard Package 1
Win Source Part Number 1025592-T105MH9ABE
Ultra Librarian 3D Model Ultra Librarian T105MH9ABE CAD Model

Description

The T series toggle switch from C&K Components is a SPDT switch that is PC pin terminated.

  • Manufacturer: C&K Components
  • Switch Type: SPDT Toggle
  • Termination: PC Pin
  • Operating Temperature: -30°C to 85°C
  • Electrical Life: 30,000 cycles
  • REACH: Affected
  • ECCN: EAR99

You May Also Be Interested in

Nidec Copal Electronics
SWITCH TOGGLE DPDT 6A 125V / Toggle Switch DPDT Panel Mount
Lowest to $8.0342
NKK Switches
BUSHING MOUNT MINIATURE TOGGLE / Toggle Switch DPDT Panel Mount
Lowest to $6.3043
Nidec Copal Electronics
SWITCH TOGGLE SPST 15A 125V
Need more? Email Us
NKK Switches
STD SIZE TOGGLE/LOW TO HIGH CAPA
Lowest to $89.1384
NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V / Toggle Switch DPDT Panel Mount
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V
Lowest to $5.2184
NKK Switches
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 25A 125V / Toggle Switch DPDT Panel Mount
Lowest to $14.3997

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess