EN
  • EN
  • DE

SD384EVK

Part No SD384EVK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Cable Equalizer
Embedded No
Utilized IC / Part LMH0384
Primary Attributes 3Gbps HD/SD SDI
Supplied Contents Board(s)
Secondary Attributes 3.135V ~ 3.465V Supply
Base Product Number SD38
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B3
HTSUS 9030.90.6600
Win Source Part Number 1284419-SD384EVK
Ultra Librarian 3D Model Ultra Librarian SD384EVK CAD Model

Description

The SD384EVK from Texas Instruments is a state-of-the-art evaluation kit designed to demonstrate the capabilities and facilitate the development of applications using the SD384 series integrated circuits. This evaluation kit is a comprehensive tool for engineers and designers who aim to explore the features and performance of the SD384 series in their applications, such as power management, industrial control systems, and automotive electronics.

Key Features

  • High-Performance: The SD384EVK is built around the SD384 series ICs, known for their high efficiency and reliability in managing power requirements across a diverse range of electronic applications.
  • Easy to Use: With user-friendly interfaces and comprehensive documentation, the kit allows for a smooth setup and quick experimentation, enabling rapid prototyping and testing.
  • Versatile Applications: Designed to cater to a wide array of industries, the SD384EVK is an ideal platform for developing solutions in sectors such as consumer electronics, automotive, and industrial automation.
  • Robust Support Tools: Texas Instruments provides extensive support for the SD384EVK, including detailed datasheets, application notes, and software tools that help streamline the design process.

Technical Specifications

The SD384EVK includes various technical features that enable developers to fully harness the potential of the SD384 series ICs:

  • Integrated features for power management and signal conversion
  • Flexible input voltage range to accommodate different power sources
  • Onboard diagnostic and status indicators for real-time feedback
  • Modular design for easy integration with existing systems and expansion

Development Support

Texas Instruments offers comprehensive support for the SD384EVK, ensuring that developers have access to the resources needed to maximize the kit's potential. The support includes an active online community, technical support from TI experts, and a repository of reference designs to jumpstart the development process.

Conclusion

The SD384EVK from Texas Instruments is an invaluable tool for engineers looking to develop advanced electronic systems. Its combination of performance, ease of use, and robust support makes it an excellent choice for professionals aiming to bring their innovative ideas to life quickly and efficiently.

You May Also Be Interested in

Wurth Electronics Inc
LEDS
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1253 $279.1253
2+ $250.2502 $500.5004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess