EN
  • EN
  • DE

SM72295MA/NOPB

Part No SM72295MA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PHOTO FULL BRIDGE DR 28SOIC / SM72295 Photovoltaic Full Bridge Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Applications Photovoltaics
Current - Supply 25μA
Supply Voltage (V) 3V ~ 7V, 8V ~ 14V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Part Number Series SM72295
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803213-SM72295MA/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72295MA/NOPB CAD Model

Description

The SM72295MA/NOPB is a highly integrated device designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is a Photovoltaic Full Bridge Driver, specifically designed to drive four N-channel MOSFETs in a full-bridge configuration. As part of TI's solar power optimizer solutions, it plays a critical role in photovoltaic (PV) applications by maximizing the efficiency of solar panels.

Key Features

  • High Integration: The SM72295MA/NOPB integrates all the necessary components to implement a full-bridge MOSFET driver, reducing the need for external components and simplifying the design process.
  • Optimized for Solar Applications: Engineered for the unique demands of solar power systems, this driver ensures that solar panels operate at their maximum power point, improving the overall efficiency of the system.
  • Gate Drive Voltage: It offers a wide range of gate drive voltages, making it compatible with various MOSFETs used in solar applications.
  • Advanced Protection Features: The device includes under-voltage lockout, over-temperature shutdown, and shoot-through protection, safeguarding the system against operational anomalies.

Applications

The SM72295MA/NOPB is ideally suited for a range of solar energy applications, including:

  • Grid-tied solar inverters
  • Micro-inverter systems
  • DC-DC converters for photovoltaic systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SM72295MA/NOPB is no exception. It is built to meet high industry standards, ensuring long-term performance even in challenging environmental conditions typical of outdoor solar installations.

Environmental Compliance

The SM72295MA/NOPB is RoHS compliant and lead-free, adhering to environmental regulations and minimizing the ecological footprint of electronic components.

Ordering Information

The full part number for this product is SM72295MA/NOPB, where 'NOPB' indicates that the product is provided in a lead-free package. For ordering, availability, and detailed specifications, customers should refer to the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1960 $50.3520
30+ $3.4429 $103.2870
45+ $3.3353 $150.0885
62+ $3.2277 $200.1174
81+ $3.1201 $252.7281
108+ $2.7974 $302.1192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess