EN
  • EN
  • DE

SM72485MME/NOPB

Part No SM72485MME/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 150MA 8VSSOP  /  Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SolarMagic™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 95V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 85V
Current - Output 150mA
Frequency - Switching 50kHz ~ 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SM72485
Other Names 296-41486-6,SM72485MME/NOPB,296-41486-1,296-41486-2
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249620-SM72485MME/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72485MME/NOPB CAD Model

Description

The SM72485MME/NOPB is a highly integrated device from Texas Instruments, designed for precision in managing and controlling solar power in photovoltaic systems. As an essential component in solar energy applications, this product features maximum power point tracking (MPPT) technology, which ensures that solar panels operate at their optimum power output regardless of varying sunlight conditions.

Key Features

  • Maximum Power Point Tracking (MPPT): The SM72485MME/NOPB is equipped with advanced MPPT algorithms that continuously adjust the electrical operating point of the solar panels to ensure maximum energy harvest.
  • High Efficiency: This device is optimized for efficiency, reducing power losses and increasing the overall yield of the solar power system.
  • Integrated Circuits: The product includes all the necessary components for solar power management, such as gate drivers, voltage regulators, and other control circuitry, all in a single package.
  • Robust Temperature Range: It operates reliably across a wide temperature range, making it suitable for harsh environmental conditions.
  • Protection Features: The SM72485MME/NOPB is designed with various protection features to safeguard the system, including overcurrent protection, overvoltage protection, and thermal shutdown.

Applications

The versatile nature of the SM72485MME/NOPB makes it ideal for a range of solar energy applications, including:

  • Residential and commercial solar power systems
  • Remote power stations
  • Grid-tied and off-grid solar inverters
  • Portable solar power solutions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SM72485MME/NOPB is no exception. The device is manufactured to the highest standards to ensure reliable performance and longevity in the field. Its NOPB (No Lead (Pb)) designation indicates compliance with environmentally friendly manufacturing processes, aligning with global standards for lead-free electronics.

Conclusion

In summary, the SM72485MME/NOPB from Texas Instruments is a sophisticated and reliable choice for solar power management. Its integration of MPPT technology and protective features, combined with high efficiency and robust operation, make it an invaluable component for any photovoltaic system looking to maximize energy output and ensure sustainable operation.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess