EN
  • EN
  • DE

SN1004052RTER

Part No SN1004052RTER
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Last Time Buy
Standard Package 1 pcs
Win Source Part Number 1094643-SN1004052RTER
Ultra Librarian 3D Model Ultra Librarian SN1004052RTER CAD Model

Description

The SN1004052RTER is a high-performance, integrated circuit designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This product is part of TI’s extensive portfolio of electronic components that cater to a wide range of applications, from industrial systems to consumer electronics.

Key Features

  • High Precision: The SN1004052RTER is built to deliver precise electrical characteristics, ensuring reliable performance in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps in reducing the overall power usage of the systems it is integrated into.
  • Durability: Texas Instruments products are known for their robustness, and this product is no exception, offering a long operational lifespan.
  • Compact Size: The small footprint of the SN1004052RTER makes it an excellent choice for space-constrained applications.

Applications

The versatile nature of the SN1004052RTER allows it to be used in a variety of settings, including:

  • Automotive systems
  • Power management solutions
  • Signal processing
  • Consumer electronics
  • Industrial equipment

Technical Specifications

Some of the technical specifications of the SN1004052RTER include:

  • Package Type: WQFN
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage Range: Specified by the manufacturer
  • Output Type: Specified by the manufacturer
  • Number of Pins: Specified by the manufacturer

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that comply with global industry standards. The SN1004052RTER is subjected to rigorous testing and quality control procedures to ensure it meets TI's stringent reliability criteria.

Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools on the Texas Instruments website to facilitate the integration of the SN1004052RTER into their projects.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $58.2090
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,395 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess