EN
  • EN
  • DE

SN54HC573AJ

Part No SN54HC573AJ
Manufacturer Texas Instruments
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252434-SN54HC573AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN54HC573AJ CAD Model

Description

        

The SN54HC573AJ is a high-performance integrated circuit from Texas Instruments, designed to deliver exceptional functionality and reliability for a wide range of digital applications. This IC is part of the HC family, which signifies the use of high-speed CMOS technology, ensuring low power consumption while maintaining high switching speeds.

        

Key Features

    
            
  • Octal D-Type Latches: The SN54HC573AJ contains eight D-type latches, which allow for the temporary storage of data and the ability to control the flow of data in digital circuits by capturing and holding data.
  •         
  • 3-State Outputs: Each latch has a 3-state output that can be used in bus-oriented systems. This feature allows for multiple outputs to connect to a common bus without interference as the output can be effectively disconnected.
  •         
  • Wide Operating Voltage: The device operates over a wide voltage range of 2V to 6V, making it versatile for various applications and compatible with other logic families.
  •         
  • Direct Latch Enable Control: The integrated circuit includes a direct latch enable control, which simplifies the application interface and enhances data input management.
  •     
        

Applications

    

The SN54HC573AJ is suitable for a broad spectrum of digital applications, including:

    
            
  • Buffer/Storage Registers
  •         
  • Bus Drivers
  •         
  • Data Management Systems
  •         
  • Microprocessor or Microcontroller Interface
  •     
        

Quality and Reliability

    

Texas Instruments is known for its commitment to quality, and the SN54HC573AJ is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring high reliability for systems that cannot afford failures.

        

Package and Environmental Compliance

    

The SN54HC573AJ comes in a robust ceramic package that provides excellent thermal and mechanical characteristics. Moreover, Texas Instruments is dedicated to environmental stewardship, and this product complies with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1352 $80.2704
4+ $32.9314 $131.7256
5+ $31.9023 $159.5115
7+ $30.8732 $216.1124
9+ $29.8441 $268.5969
12+ $26.7568 $321.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess