EN
  • EN
  • DE

SN54LS22J

Part No SN54LS22J
Manufacturer Texas Instruments
Description DUAL 4-INPUT NAND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 76+
Reference case CDIP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 727069-SN54LS22J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54LS22J CAD Model

Description

The SN54LS22J is a high-performance integrated circuit manufactured by Texas Instruments, known for its reliability and precision. This device is part of the 54LS series, which is designed to meet the stringent requirements of military and aerospace applications, ensuring operation under extreme conditions.

Key Features

  • Dual 4-Input NAND Gates: The SN54LS22J contains two independent 4-input NAND gates in one package, providing the ability to perform complex logic functions with fewer components.
  • Low Power Consumption: Designed with power efficiency in mind, this IC features a low power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • High Speed: With its fast switching capability, the SN54LS22J ensures high-speed performance that is crucial for time-sensitive signal processing and control tasks.
  • Durable Construction: Encased in a robust ceramic package, the SN54LS22J is built to withstand harsh environments and provide reliable performance over a wide range of temperatures.
  • Compatibility: The logic level of this device is compatible with standard TTL (Transistor-Transistor Logic) outputs, making it easy to integrate into existing systems without the need for level shifting.

Applications

The versatility of the SN54LS22J allows it to be used in a wide array of applications, ranging from military and aerospace to industrial control systems. Its ability to handle multiple logic inputs makes it an essential component for complex circuit designs, such as in computational logic, signal processing, and automated decision-making systems.

Technical Specifications

Parameter Value
Logic Type 4-Input NAND Gate
Package / Case Ceramic DIP
Operating Temperature -55°C to +125°C
Supply Voltage 4.75V to 5.25V
Logic Level - High 2 V
Logic Level - Low 0.8 V

In conclusion, the SN54LS22J from Texas Instruments is a high-quality, versatile logic gate IC that meets the demanding needs of advanced electronic systems. Its robustness, coupled with high-speed operation and low power consumption, makes it an excellent choice for designers looking to optimize their digital logic circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess