EN
  • EN
  • DE

SN65DSI85ZQE

Part No SN65DSI85ZQE
Manufacturer Texas Instruments
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843742-SN65DSI85ZQE
Ultra Librarian 3D Model Ultra Librarian SN65DSI85ZQE CAD Model

Description

The SN65DSI85ZQE is a cutting-edge dual-channel MIPI DSI to Dual-Link LVDS bridge device designed and manufactured by Texas Instruments. This highly integrated component is engineered to facilitate the connection between a host device with a MIPI DSI interface and a display panel with a Dual-Link LVDS input, making it an ideal solution for a range of applications that require high-resolution display interfaces, such as laptops, tablets, and industrial displays.

Key Features

  • MIPI DSI Interface: The device supports MIPI DSI Receiver configurations with 1, 2, 3, or 4 data lanes at up to 1.5 Gbps per lane, offering flexible design options for various display requirements.
  • Dual-Link LVDS Output: It provides a high-speed Dual-Link LVDS interface which is capable of driving large display panels with high pixel counts, ensuring crisp and clear visuals.
  • High-Resolution Support: The SN65DSI85ZQE can support display resolutions up to WUXGA (1920x1200) at 60Hz refresh rate, accommodating the needs of advanced display systems.
  • Low Power Consumption: Designed with power efficiency in mind, the device minimizes power consumption, which is critical for battery-powered portable devices.
  • Programmable: The device offers programmable features such as DSI data lane, LVDS data lane configurations, and timing parameters, allowing for a highly customizable and flexible design.

Applications

The SN65DSI85ZQE is suited for a wide range of applications due to its versatility and performance. It is particularly useful in markets that demand high-resolution display interfaces, including:

  • Consumer Electronics (e.g., Laptops, Tablets)
  • Automotive Infotainment Systems
  • Industrial and Medical Displays
  • Digital Signage and Public Information Displays

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65DSI85ZQE is no exception. This product is built to meet the highest industry standards, ensuring long-term performance and stability in a variety of operating conditions.

You May Also Be Interested in

Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5570 $55.6710
7+ $15.2263 $106.5841
11+ $14.7505 $162.2555
15+ $14.2747 $214.1205
19+ $13.7988 $262.1772
25+ $12.3714 $309.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess