EN
  • EN
  • DE

D3Z12BF-7

Part No D3Z12BF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 0.4W SURFACE MOUNT PRECISION ZENER DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±2%
Power - Max 400mW
Impedance (Maximum) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100nA @ 9V
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 100mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package SC-90, SOD-323F
Manufacturer Package SOD-323F
Win Source Part Number 1166171-D3Z12BF-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name D3Z12BF
Introduction Date September 29, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian D3Z12BF-7 CAD Model

Description

Introducing the D3Z12BF-7 Zener Diode from Diodes Incorporated

Diodes Incorporated is renowned for its high-quality semiconductor products, and the D3Z12BF-7 Zener diode is no exception. This robust electronic component is designed to provide reliable voltage regulation, making it an essential part of many electronic circuits. The D3Z12BF-7 is particularly well-suited for applications that require a precise and stable reference voltage.

Product Specifications

  • Part Number: D3Z12BF-7
  • Package: SOD-323F
  • Zener Voltage: 12V
  • Power Dissipation: 200mW
  • Tolerance: ±2%
  • Operating Temperature Range: -55°C to +150°C

The D3Z12BF-7 is encapsulated in a small SOD-323F surface-mount package, which allows for high-density mounting and saves valuable board space in compact electronic systems. Its power dissipation of 200mW ensures adequate handling of power within its design limits, while the precise 12V Zener voltage with a tight tolerance of ±2% offers exceptional voltage regulation capabilities.

Key Features and Benefits

The D3Z12BF-7 boasts several features that make it a versatile choice for designers:

  • Low Leakage Current: Ensures minimal power loss and improves efficiency.
  • High Surge Capability: Capable of withstanding voltage spikes and surges, providing reliable performance under stress.
  • Fast Response Time: Reacts quickly to changes in voltage, maintaining a stable output.
  • RoHS Compliant: Meets environmental standards, making it suitable for use in various international markets.

With its operating temperature range of -55°C to +150°C, the D3Z12BF-7 can function in extreme environmental conditions, making it a suitable component for industrial, automotive, and consumer applications where temperature fluctuations are a concern.

Applications

The D3Z12BF-7 Zener diode is ideal for use in a wide range of applications, including but not limited to:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics

In summary, the D3Z12BF-7 from Diodes Incorporated offers designers a compact, efficient, and reliable voltage regulation solution that meets the stringent requirements of modern electronic circuits.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,340+ $0.0374 $50.1160
3,260+ $0.0307 $100.0820
5,035+ $0.0298 $150.0430
6,945+ $0.0288 $200.0160
8,965+ $0.0279 $250.1235
12,000+ $0.0250 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 1340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess