EN
  • EN
  • DE

SC1153CSWTR

Part No SC1153CSWTR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314528-SC1153CSWTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1153CSWTR CAD Model

Description

The SC1153CSWTR is a synchronous buck regulator from Semtech Corporation, an iteration of the SC1153CSW with a 'TR' suffix that typically signifies Tape and Reel packaging for automated assembly. It's a step-down DC-DC converter designed for efficient power regulation.

Applications

  • Portable Electronics: Power regulation in smartphones, tablets, and handheld devices.
  • Networking Devices: Powering components in routers, switches, and modems.
  • Set-Top Boxes: Providing regulated voltage to internal circuits.
  • LCD TVs and Monitors: Powering backlight and display circuitry.
  • Industrial Applications: Supplying stable power to control systems and sensors.

Features

  • High Efficiency: Achieved through synchronous rectification, minimizing power loss.
  • Wide Input Voltage Range: Operates over a broad range of input voltages.
  • Adjustable Output Voltage: Allows customization of the output voltage to meet specific needs.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Overcurrent Protection: Protects the device and load from excessive current.
  • Thermal Shutdown: Safeguards the device from overheating.

Benefits

  • Extended Battery Life: High efficiency increases battery runtime in portable applications.
  • Reduced Heat Dissipation: Minimal power losses result in lower operating temperatures.
  • Simplified Design Process: Internal compensation reduces design complexity.
  • Improved System Reliability: Protection features ensure stable and safe operation.
  • Automated Assembly: Tape and Reel packaging facilitates automated manufacturing processes.

Additional Details

The SC1153CSWTR is commonly used with high switching frequencies to minimize the size of external components. The 'TR' suffix denotes tape and reel packaging suitable for automated pick-and-place assembly. Exact electrical specifications, including input voltage range, output current capability, switching frequency, and more, are available in the official datasheet from Semtech Corporation.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6979 $59.4265
85+ $1.3929 $118.3965
130+ $1.3502 $175.5260
180+ $1.3063 $235.1340
230+ $1.2624 $290.3520
310+ $1.1319 $350.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess