EN
  • EN
  • DE

SN65HVD255DEVM

Part No SN65HVD255DEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR SN65HVD255D / SN65HVD255 Controller Area Network Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Interface, CAN
Embedded No
Utilized IC / Part SN65HVD255
Primary Attributes ISO1189-2 Compliant
Secondary Attributes Thermal Shutdown Circuit
Supplied Contents Board(s)
Win Source Part Number 794830-SN65HVD255DEVM
Popularity Medium
Supply and Demand Status Limited
Family Name SN65HVD255D
Introduction Date December 12, 2011
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65HVD255DEVM CAD Model

Description

Product Overview: SN65HVD255DEVM

The SN65HVD255DEVM is a compact evaluation module designed by Texas Instruments to facilitate the testing and development of the SN65HVD255 CAN (Controller Area Network) transceiver. This device is ideal for engineers and developers who require a reliable transceiver that supports the CAN protocol for industrial, automotive, and general-purpose applications.

Key Features

  • High Compatibility: The SN65HVD255 CAN transceiver is compatible with the ISO 11898-2 standard, ensuring interoperability with other CAN-compliant devices.
  • Robust Design: With its wide common-mode range and bus-fault protection of up to ±36V, the transceiver is designed to withstand harsh electrical environments, making it suitable for demanding applications.
  • Energy-Efficient: The device features a low-current standby mode, which makes it an excellent choice for power-sensitive designs.
  • Flexible Data Rates: The SN65HVD255 supports data rates up to 1 Mbps, allowing for fast and efficient communication over CAN networks.
  • Diagnostic Capabilities: It includes diagnostic features such as thermal shutdown and open-circuit detection, which contribute to the robustness and reliability of the system.

Development Module Highlights

  • Easy Integration: The evaluation module is designed for easy integration into existing systems, with a DIP form factor that allows it to be used on breadboards or with standard sockets.
  • Direct Access: Users have direct access to the pins of the SN65HVD255 transceiver, enabling them to test all functionalities of the device thoroughly.
  • Indicator LEDs: Onboard LEDs provide visual feedback for the CAN bus activity, power, and error states, simplifying the debugging process.
  • Support Documentation: Texas Instruments provides comprehensive documentation, including the evaluation module's schematic, user guide, and application notes, to assist developers in getting started quickly.

The SN65HVD255DEVM is a versatile and reliable solution for those looking to evaluate the performance of the SN65HVD255 CAN transceiver in their applications. Its robust features, combined with Texas Instruments' support and resources, make it an invaluable tool for engineers working on CAN network designs.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess