EN
  • EN
  • DE
  • IT

ATMEGA88PV-10AUR

Part No ATMEGA88PV-10AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features AVR series Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATMEGA88
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA88PV10AUR, 1611-ATMEGA88PV-10AURDKR-ND, 1611-ATMEGA88PV-10AURDKRINACTIVE, ATMEGA88PV-10AURDKR, 1611-ATMEGA88PV-10AURTR-ND, 1611-ATMEGA88PV-10AURDKR, ATMEGA88PV-10AURTR, 1611-ATMEGA88PV-10AURTR, 1611-ATMEGA88PV-10AURTRINACTIVE, ATMEGA88PV-10AUR-ND, ATMEGA88PV-10AURCT, 1611-ATMEGA88PV-10AURCT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862380-ATMEGA88PV-10AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA88PV-10AUR CAD Model

Description

The ATMEGA88PV-10AUR is a high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller that combines 8KB ISP flash memory, 1KB SRAM, 512B EEPROM, and a host of robust features in a compact 32-pin TQFP package. This microcontroller operates at a voltage range of 1.8-5.5V, making it suitable for a wide array of applications that demand efficiency and reliability.

With a maximum clock frequency of 10MHz, the ATMEGA88PV-10AUR is designed for speed and agility. It boasts an impressive set of peripherals, including a 10-bit A/D converter with 8 channels, allowing for precise analog to digital conversion. Its two 8-bit and one 16-bit timer/counters with PWM channels enable accurate timing and control for complex tasks.

Communication is a breeze with the ATMEGA88PV-10AUR, as it offers a range of options including USART, SPI, and I2C interfaces. This versatility ensures that the microcontroller can easily be integrated into a wide variety of electronic systems, from simple home appliances to complex industrial machinery.

Security and data integrity are paramount in modern electronics, and the ATMEGA88PV-10AUR addresses these concerns with features like a watchdog timer, on-chip analog comparator, and brown-out detection. These features safeguard the system against unexpected failures, ensuring consistent performance and reliability.

Programming the ATMEGA88PV-10AUR is straightforward thanks to its support for in-system programming via SPI, allowing for easy updates and debugging. With its extensive interrupt system and sleep modes for power saving, the ATMEGA88PV-10AUR is an excellent choice for battery-powered applications where power efficiency is critical.

In summary, the ATMEGA88PV-10AUR from Microchip Technology is a versatile and powerful microcontroller that is well-suited for a wide range of applications. Its combination of speed, power efficiency, and extensive set of features make it an ideal choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Lowest to $2.1357
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit H8S/2000 CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $66.2707
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $80.5805
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.9528
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $40.2742
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $4.8736
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2909 $65.8180
48+ $2.6998 $129.5904
75+ $2.6156 $196.1700
103+ $2.5315 $260.7445
133+ $2.4475 $325.5175
177+ $2.1940 $388.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,975 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess