EN
  • EN
  • DE

SN65LVDS101DR

Part No SN65LVDS101DR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DIFFERENTIAL TRANSLATOR/REPEATER | IC REDRIVER 1CH 2GBPS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Buffer, ReDriver
Input CML, LVDS, LVPECL
Output LVPECL
Data Rate (Maximum) 2Gbps
Delay Time 630ps
Capacitance - Input 0.6pF
Supply Voltage (V) 3V ~ 3.6V
Supply Current 50mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN65LVDS101
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 727074-SN65LVDS101DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS101DR CAD Model

Description

The SN65LVDS101DR is a high-performance differential line receiver designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is crafted to provide optimal performance in high-speed data transmission applications. The SN65LVDS101DR is particularly suitable for minimizing the effects of large system noise in communication systems and high-speed networks.

Key Features

  • High-Speed Data Transmission: The SN65LVDS101DR is capable of handling significant data rates, making it ideal for applications requiring rapid data transfer.
  • Low-Voltage Operation: Operating at low voltage levels, the device ensures energy efficiency, which is crucial for battery-operated and power-sensitive systems.
  • Differential Signaling: The use of differential signaling allows the device to achieve high noise immunity, thus providing reliable performance in electrically noisy environments.
  • Compatibility: This receiver is compatible with other LVDS, PECL, CML, and LVPECL standards, ensuring versatility in various design implementations.

Applications

The SN65LVDS101DR is highly versatile and can be used in a range of applications, including:

  • High-speed data communications
  • Networking equipment and switches
  • Telecommunications infrastructure
  • Computer peripherals and high-speed interconnects
  • Industrial control and automation systems

Technical Specifications

Some of the technical specifications of the SN65LVDS101DR include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 8-SOIC
  • RoHS Compliant: Yes

Ordering and Packaging Information

The SN65LVDS101DR is available in a small-outline integrated circuit package, with the ordering number SN65LVDS101DR. It is shipped in tape and reel packaging, which facilitates efficient mounting and assembly processes for high-volume production. The device is also compliant with RoHS standards, which restricts the use of certain hazardous substances in electronic equipment.

Conclusion

With its robust design and advanced features, the SN65LVDS101DR from Texas Instruments stands out as a superior choice for designers looking to implement high-speed data transmission with minimal noise interference. Its compatibility with multiple standards and applications across various industries underscores its adaptability and effectiveness in complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2812 $56.4060
11+ $9.2564 $101.8204
17+ $8.9671 $152.4407
24+ $8.6779 $208.2696
30+ $8.3886 $251.6580
40+ $7.5208 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,413 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess