EN
  • EN
  • DE

SN65LVDS101EVM

Part No SN65LVDS101EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Interface
Function LVDS, Serdes
Utilized IC / Part SN65LVDS101
Supplied Contents Board(s)
Base Product Number 65LVDS101
Other Names -296-20540,296-20540R,296-20540,-SN65LVDS101EVM,-SN65LVDS101EVMR,SN65LVDS101EVM,-296-20540
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284384-SN65LVDS101EVM
Ultra Librarian 3D Model Ultra Librarian SN65LVDS101EVM CAD Model

Description

The SN65LVDS101EVM is an evaluation module designed to demonstrate the capabilities and performance of the SN65LVDS101 multi-point low-voltage differential signaling (M-LVDS) line driver and receiver from Texas Instruments. This evaluation module provides a robust platform for engineers and developers to explore the features of this advanced signaling technology, which is ideal for applications requiring high-speed data transmission over controlled impedance media of approximately 100 Ω.

The SN65LVDS101EVM showcases the SN65LVDS101 chip's ability to operate at signaling rates up to 200 Mbps over a wide temperature range, making it suitable for demanding industrial environments. The device adheres to the TIA/EIA-899 standard for M-LVDS, ensuring interoperability and reliability in multi-point data transmission systems.

Key features of the SN65LVDS101 include a low-voltage differential signaling interface, which minimizes electromagnetic interference (EMI) and power dissipation, and a fail-safe receiver that ensures a high logic level output when the inputs are left open, shorted, or terminated but idle. The module also highlights the device's ability to support half-duplex communication, allowing for the bidirectional flow of data on a single pair of wires, thereby reducing the complexity and cost of cabling.

The evaluation module comes with a user-friendly guide that provides detailed instructions on how to set up the board, as well as example applications to help users quickly get started with their design evaluations. With the SN65LVDS101EVM, designers can rapidly prototype systems and validate concepts, accelerating the development process for applications such as telecom infrastructure, data acquisition systems, and clock distribution networks.

Texas Instruments provides comprehensive technical support for the SN65LVDS101EVM, including datasheets, user manuals, and application notes, ensuring that users can maximize the potential of the evaluation module and the SN65LVDS101 device for their specific design needs.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess