EN
  • EN
  • DE

SN65LVDS308ZQCT

Part No SN65LVDS308ZQCT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description PROGRAMMABLE 27-BIT PARALLEL-TO-SERIAL RECEIVER | IC PROG 27BIT PAR-SRL RCVR 48BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Receiver
Protocol LVDS
Data Rate 810Mbps
Supply Voltage (V) 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFBGA
Supplier Device Package 48-BGA MICROSTAR JUNIOR (4x4)
Family Part Number SN65LVDS308
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1252907-SN65LVDS308ZQCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS308ZQCT CAD Model

Description

The SN65LVDS308ZQCT is a high-performance, low-voltage differential signaling (LVDS) receiver produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is specifically engineered to meet the demands of high-speed data transmission with minimal power consumption and reduced electromagnetic interference (EMI).

Key Features

  • High Data Rates: The SN65LVDS308ZQCT is capable of supporting data rates up to 400 Mbps, making it suitable for a variety of fast communication applications.
  • Low Power Consumption: Designed for efficiency, this LVDS receiver operates with a low supply voltage range from 3.0V to 3.6V, which translates into significant power savings for high-speed data transfer operations.
  • Differential Inputs: The device features differential line inputs that are compatible with ANSI TIA/EIA-644 LVDS standard, ensuring robust data transmission with less susceptibility to common-mode noise.
  • Fail-Safe Receiver: The SN65LVDS308ZQCT incorporates a fail-safe feature that ensures a high output state when the inputs are left open, shorted, or terminated but undriven, enhancing the reliability of the system.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications

The versatility of the SN65LVDS308ZQCT allows it to be used in a range of applications, including but not limited to:

  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Clock distribution networks
  • Networking equipment and telecom infrastructure

Package and Quality

The SN65LVDS308ZQCT comes in a compact, surface-mount package that is RoHS compliant and designed for automated assembly processes. Texas Instruments is committed to maintaining the highest quality standards, ensuring that each device meets rigorous performance and reliability criteria before it reaches the customer.

For designers and engineers looking for a reliable, high-speed data transmission solution, the SN65LVDS308ZQCT from Texas Instruments represents a blend of performance, efficiency, and durability that is hard to match.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4136 $52.9632
28+ $3.6215 $101.4020
43+ $3.5083 $150.8569
59+ $3.3951 $200.3109
77+ $3.2820 $252.7140
102+ $2.9424 $300.1248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess