EN
  • EN
  • DE

SN65MLVD3DRBR

Part No SN65MLVD3DRBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description SINGLE M-LVDS RECEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Receiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 0/1
Receiver Hysteresis 25mV
Data Rate 250Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1252986-SN65MLVD3DRBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65MLVD3
Introduction Date July 05, 2006
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65MLVD3DRBR CAD Model

Description

The SN65MLVD3DRBR is a remarkable product from Texas Instruments, designed to cater to the demanding requirements of high-speed data transmission systems. This device is part of the M-LVDS (Multipoint Low-Voltage Differential Signaling) family, which is known for providing robust communication in multipoint data buses. It is particularly suitable for applications that require high data rates, low power consumption, and minimized electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transfer: The SN65MLVD3DRBR supports data rates up to 200 Mbps, making it an ideal choice for applications that require rapid data transmission such as backplane communication, clock distribution, and networking.
  • Low-Voltage Operation: Operating at a nominal voltage of 3.3V, this device ensures energy-efficient performance, which is crucial for power-sensitive applications.
  • Differential Signaling: Utilizing differential signaling helps to achieve high noise immunity and low voltage swings, which results in reduced EMI and improved signal integrity.
  • Robustness: The SN65MLVD3DRBR is designed to withstand harsh industrial environments and is compliant with the ANSI/TIA/EIA-899 standard for M-LVDS.
  • Hot-Plugging Capability: This device features a glitch-free power-up and power-down, which allows for hot swapping without causing any disruption to the data bus.

Applications

The SN65MLVD3DRBR is versatile and can be used in a wide range of applications, including:

  • Telecommunications and networking equipment
  • Industrial control systems
  • High-speed backplanes
  • Automated test equipment

Product Specifications

The device comes in a small-footprint 8-SON package, ensuring compact integration into system designs. Its operating temperature range of -40°C to 85°C guarantees reliable performance across various environmental conditions. Moreover, the SN65MLVD3DRBR is RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

The SN65MLVD3DRBR from Texas Instruments is an outstanding solution for designers looking to implement high-speed, reliable, and energy-efficient data communication in their systems. Its robust features and compliance with industry standards make it a go-to choice for a multitude of applications that demand the highest levels of performance and reliability.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8007 $53.2098
33+ $3.1186 $102.9138
50+ $3.0211 $151.0550
69+ $2.9237 $201.7353
89+ $2.8262 $251.5318
119+ $2.5338 $301.5222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess