EN
  • EN
  • DE

SN700677DR

Part No SN700677DR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SN700677DR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1342220-SN700677DR
Ultra Librarian 3D Model Ultra Librarian SN700677DR CAD Model

Description

The SN700677DR is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high performance and reliability in a wide range of applications. This versatile component is designed to cater to the demanding needs of modern electronic systems, providing a robust solution for designers and engineers.

Key Features

  • High Precision: The SN700677DR offers exceptional accuracy, making it suitable for critical applications where precise electrical measurements are necessary.
  • Durability: Manufactured with Texas Instruments' rigorous quality standards, this product is built to withstand harsh conditions and deliver consistent performance over a long lifespan.
  • Energy Efficiency: With power conservation in mind, the SN700677DR is designed to operate with minimal power consumption, helping to extend battery life in portable devices and reduce energy costs in stationary applications.

Applications

The SN700677DR is highly adaptable and can be utilized across various sectors, including:

  • Consumer Electronics: Ideal for use in smartphones, tablets, and other personal devices where space is at a premium and efficiency is paramount.
  • Industrial Automation: Provides the reliability and precision needed for automated manufacturing processes, control systems, and robotics.
  • Automotive Industry: Suitable for automotive electronics where durability and performance are critical under extreme conditions.
  • Healthcare Equipment: Its accuracy and dependability make it an excellent choice for medical devices that require consistent operation and precision.

Technical Specifications

The SN700677DR is packed with technical features designed to meet the needs of today's complex electronic systems:

  • Package Type: Surface-Mount
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Defined by the datasheet
  • Output Type: Depending on application requirements

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Texas Instruments website or contact their support team.

You May Also Be Interested in

Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess