EN
  • EN
  • DE

SN7409N

Part No SN7409N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description QUADRUPLE 2-INPUT POSITIVE-AND GATES WITH OPEN-COLLECTOR OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330985-SN7409N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN7409N CAD Model

Description

The SN7409N is a high-performance integrated circuit product manufactured by Texas Instruments, a renowned leader in semiconductor technology.

  • Product: SN7409N
  • Manufacturer: Texas Instruments
  • Description: Quadruple 2-input positive AND gate device
  • Recommended VCC Range: 4.75 to 5.25 volts
  • Package: 14-pin plastic DIP (Dual In-line Package)
  • Input Compatibility: TTL-compatible
  • Compliance: RoHS compliant

You May Also Be Interested in

SONiX
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess