EN
  • EN
  • DE

SN74145NSRE4

Part No SN74145NSRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 1 X 4:10 16SO / Decoder 1 x 4:10 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 7400
Package Tape & Reel (TR)
Product Status Obsolete
Type Decoder
Independent Circuits 1
Current - Output High, Low -, 80mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN741
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256898-SN74145NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74145NSRE4 CAD Model

Description

Product Overview: SN74145NSRE4 from Texas Instruments

The SN74145NSRE4 is a specialized integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to the family of TTL (Transistor-Transistor Logic) integrated circuits and is specifically a BCD-to-Decimal Decoder/Driver. It is designed to provide high-performance solutions to digital systems requiring the conversion of binary-coded decimal (BCD) information to a corresponding decimal output, suitable for driving indicators or displays.

Key Features

  • Logic Family: The SN74145NSRE4 is part of the 7400 series, which is well-known for its robustness and widespread use in digital logic circuits.
  • Output Configuration: It features 10 negative-logic outputs, which means that the outputs are active-low. This is ideal for driving common-cathode displays or other similar devices.
  • Input Compatibility: The device can accept 4-bit BCD input, making it versatile for interfacing with a variety of digital systems.
  • High Current Output: The SN74145NSRE4 is capable of sourcing high current to the outputs, which is essential for directly driving elements like LED indicators without the need for additional current amplifying components.
  • Supply Voltage: It operates on a 5V supply voltage, which is standard for TTL devices, ensuring easy integration with other TTL components.
  • Packaging: This IC is available in a standard plastic DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.

Applications

The SN74145NSRE4 is ideal for a variety of applications that require decoding and driving capabilities. It is commonly used in:

  • Digital clocks and timers to drive numerical displays.
  • Control panels for machinery and equipment where numerical output is necessary.
  • Electronic scoreboards and gaming machines.
  • Test and measurement equipment that displays digital readouts.

With its ability to drive multiple indicators and compatibility with other TTL logic families, the SN74145NSRE4 is an essential component for designers looking to create reliable and user-friendly digital interfaces. Texas Instruments' commitment to quality ensures that this decoder/driver IC performs consistently and meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess