EN
  • EN
  • DE

SN74ABT240APW

Part No SN74ABT240APW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20TSSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74ABT240
Other Names TEXTISSN74ABT240APW,SN74ABT240APWE4,SN74ABT240APWG4,2156-SN74ABT240APW,SN74ABT240APWG4,SN74ABT240APWE4,SN74ABT240APW,296-33622-5
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260104-SN74ABT240APW
Ultra Librarian 3D Model Ultra Librarian SN74ABT240APW CAD Model

Description

Product Overview: SN74ABT240APW

The SN74ABT240APW is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the ABT family, which is known for its advanced biCMOS technology, and is specifically designed to meet the needs of high-speed data transmission systems.

Key Features

  • Octal Buffers/Drivers: The SN74ABT240APW features eight buffers/drivers with 3-state outputs, allowing for bidirectional data flow and increased flexibility in system design.
  • High-Speed Operation: Engineered for rapid data processing, this component is capable of operating at speeds that are suitable for high-performance applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to consume minimal power, making it an efficient choice for energy-sensitive projects.
  • Wide Operating Temperature Range: The SN74ABT240APW is built to function reliably across a broad temperature range, ensuring stability and performance in various environments.
  • 3-State Outputs: The inclusion of 3-state outputs allows the device's eight channels to be placed in a high-impedance state, which is essential for multiplexing and bus-oriented applications.

Applications

The versatility of the SN74ABT240APW makes it suitable for a wide range of applications, including:

  • Bus Interface
  • Data Storage
  • Data Communication Systems
  • Server Farms
  • Networking Equipment

Technical Specifications

  • Package: The device comes in a 20-pin TSSOP (Thin Shrink Small Outline Package) that is both space-efficient and suitable for surface mounting.
  • Logic Type: The SN74ABT240APW operates as an inverting buffer/driver, providing the necessary inversion for certain logic circuit applications.
  • Supply Voltage Range: It is designed to work with a supply voltage range that is compatible with industry-standard logic levels, ensuring easy integration into various systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ABT240APW is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9561 $52.5855
130+ $0.7845 $101.9850
200+ $0.7600 $152.0000
275+ $0.7355 $202.2625
355+ $0.7110 $252.4050
475+ $0.6374 $302.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess