EN
  • EN
  • DE

SN74ABT646DWR

Part No SN74ABT646DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ABT646
Other Names SN74ABT646DWRE4,2156-SN74ABT646DWR,SN74ABT646DWRG4,SN74ABT646DWRG4,SN74ABT646DWRE4,TEXTISSN74ABT646DWR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260164-SN74ABT646DWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT646DWR CAD Model

Description

Product Overview: SN74ABT646DWR by Texas Instruments

The SN74ABT646DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the ABT family and is a versatile octal bus transceiver and register with 3-state outputs, specifically designed to be used in high-speed memory receiving and transmitting interfaces.

Key Features

  • Octal Bidirectional Transceiver: The SN74ABT646DWR features eight bidirectional data lines that allow for concurrent transmission and reception of data, facilitating efficient data flow in complex systems.
  • Dual-Functionality: It combines the functions of a bus transceiver and a D-type flip-flop, enabling temporary data storage and providing a versatile interface between systems or components.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-oriented system without the risk of data contention, as the outputs can be placed in a high-impedance state.
  • Edge-Triggered D-Type Flip-Flops: The flip-flops are edge-triggered, capturing data on the rising edge of the clock pulse, ensuring synchronized data transactions.
  • High-Speed Operation: Designed with speed in mind, the SN74ABT646DWR supports fast switching, which is essential for high-speed data processing and communication systems.

Applications

The versatility of the SN74ABT646DWR makes it suitable for a wide range of applications. It is commonly used in:

  • Data communication systems
  • Computer motherboards
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Memory interface applications

Technical Specifications

The SN74ABT646DWR operates with a 4.5V to 5.5V supply voltage and is available in a widebody SOIC (DW) 24-pin package, which is suitable for surface-mount technology (SMT). Its operating temperature range is from -40°C to 85°C, making it reliable for use in various environments.

Quality and Reliability

As with all Texas Instruments products, quality and reliability are paramount. The SN74ABT646DWR is designed to meet the stringent requirements of the industrial and communication markets, ensuring long-term performance and stability.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2353 $55.5885
100+ $1.0136 $101.3600
155+ $0.9819 $152.1945
215+ $0.9502 $204.2930
275+ $0.9186 $252.6150
365+ $0.8236 $300.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,562 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess