The SN74HC04DRG3 is a high-performance, hex inverter integrated circuit from Texas Instruments designed to address a wide range of logic inverting functions in electronic systems. This IC is part of the 74HC series, which is well-known for its high-speed CMOS technology, offering a balance between speed and power consumption.
Key Features
- Logic Type: Inverter - The device consists of six independent high-speed inverter gates.
- Supply Voltage Range: 2 V to 6 V - Compatible with a variety of logic levels and suitable for battery-operated applications.
- High Noise Immunity: Characteristic of 74HC logic family, providing stable operation in electrically noisy environments.
- Output Drive Capability: 10 LSTTL Loads - The outputs can drive up to 10 low-power Schottky TTL equivalent loads.
- Operating Temperature Range: -40°C to 85°C - Ensures reliable operation in a wide range of environmental conditions.
- Package: SOIC-14 - A small-outline integrated circuit with 14 leads, providing a compact footprint for space-constrained applications.
- RoHS Compliant: Manufactured with environmentally friendly materials, adhering to the restrictions of hazardous substances.
Applications
The SN74HC04DRG3 is versatile and can be used in various applications including:
- Signal processing
- Logic inversion
- Pulse shaping
- Oscillators
- Logic level conversion
Quality and Reliability
Texas Instruments is committed to high standards of quality and reliability, and the SN74HC04DRG3 is no exception. It is designed and tested to meet stringent industry requirements, ensuring long-term performance and stability in your electronic projects.
Overall, the SN74HC04DRG3 from Texas Instruments is an excellent choice for designers who need a reliable, high-speed hex inverter that is easy to integrate into a variety of digital systems.