EN
  • EN
  • DE

SN74ABT7820-25PN

Part No SN74ABT7820-25PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 512X18X2 80LQFP / Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 18K (512 x 18 x 2)
Function Asynchronous
Data Rate 40MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 74ABT7820
Other Names 296-4085,-296-4085,-SN74ABT7820-25PNR,TEXTISSN74ABT7820-25PN,-296-4085,296-4085R,2156-SN74ABT7820-25PN-TI
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258921-SN74ABT7820-25PN
Ultra Librarian 3D Model Ultra Librarian SN74ABT7820-25PN CAD Model

Description

Product Overview: SN74ABT7820-25PN

Texas Instruments presents the SN74ABT7820-25PN, a high-performance CMOS digital signal processor peripheral that integrates seamlessly into your sophisticated electronic systems. This device is part of the ABT range, known for its advanced biCMOS technology, which ensures high-speed operation without compromising on power consumption.

Key Features

  • Technology: The SN74ABT7820-25PN is built on Texas Instruments' robust biCMOS technology, offering the perfect balance between high-speed performance and low power dissipation.
  • Functionality: This device serves as a digital signal processor peripheral, providing essential support for complex signal processing tasks in applications such as telecommunications, computing, and industrial control systems.
  • Package: Encased in a 68-pin plastic DIP (Dual In-line Package), the SN74ABT7820-25PN is designed for through-hole mounting, making it suitable for a wide range of PCB (Printed Circuit Board) designs.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is compatible with many standard digital systems, ensuring easy integration into your existing designs.

Applications

The SN74ABT7820-25PN is ideal for high-speed data processing environments where accuracy and reliability are paramount. Its typical applications include:

  • Telecommunications infrastructure
  • High-performance computing systems
  • Industrial control and automation
  • Complex data acquisition systems

Reliability and Support

As with all Texas Instruments products, the SN74ABT7820-25PN is manufactured to the highest quality standards, ensuring reliable operation even under the most demanding conditions. Texas Instruments provides comprehensive technical support and documentation, making it easier for engineers and designers to implement this device in their projects.

In summary, the SN74ABT7820-25PN from Texas Instruments is an exemplary choice for designers looking to enhance the signal processing capabilities of their high-speed digital systems. With its advanced technology, versatile functionality, and reliable performance, this device stands out as a valuable component in any sophisticated electronic solution.

You May Also Be Interested in

Texas Instruments
2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY | IC ASYNC FIFO MEM 2048X9 44-PLCC
Lowest to $30.8613
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9 | IC FIFO ASYNCH 1KX9 12NS 28SOIC
Need more? Email Us
ON Semiconductor
First-In First-Out (FIFO) Buffer Memory | IC MEMORY 1ST-IN/OUT 64X4 24-DIP
Lowest to $25.5280
Renesas Electronics America
IC FIFO SYNC II 3.3V 80-TQFP / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Lowest to $103.6518
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
NXP / Nexperia
IC 4X16 FIFO REGISTER 16-SOIC / Asynchronous FIFO 64 (16 x 4) Uni-Directional 28MHz 40ns 16-SO
Lowest to $0.4897
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Texas Instruments
512 × 36 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess