EN
  • EN
  • DE

SN74ACT1073DW

Part No SN74ACT1073DW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 16-BIT BUS TERM ARRAY 20-SOIC / Bus Termination Array IC 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ACT
Package Tube
Logic Type Bus Termination Array
Supply Voltage 4.5V ~ 5.5V
Number of Bits 16
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ACT1073
Other Names TEXTISSN74ACT1073DW,2156-SN74ACT1073DW,SN74ACT1073DWE4,296-4357-5,SN74ACT1073DWE4,-SN74ACT1073DWR,SN74ACT1073DWG4,SN74ACT1073DWG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256263-SN74ACT1073DW
Ultra Librarian 3D Model Ultra Librarian SN74ACT1073DW CAD Model

Description

SN74ACT1073DW: A Robust Octal Buffer/Line Driver from Texas Instruments

The SN74ACT1073DW is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is part of the ACT family, which stands for Advanced CMOS Technology, indicating that it utilizes CMOS technology to provide a high-speed operation with significantly reduced power consumption.

At its core, the SN74ACT1073DW is an octal buffer and line driver designed to facilitate the interfacing between different logic levels or driving heavy loads. It comes in a 20-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for surface-mounted technology and ideal for compact electronic assemblies.

Key Features of the SN74ACT1073DW

  • Logic Type: The device serves as an octal non-inverting buffer/line driver with 3-state outputs, which can be used to drive bus lines or buffer memory address registers.
  • Operating Voltage: It operates over a wide range of voltages from 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels while providing the benefits of CMOS technology.
  • High Drive: The device can source and sink up to 24mA at the output, providing the necessary drive capability for various applications, including bus driving.
  • Speed: SN74ACT1073DW boasts a fast propagation delay time, ensuring quick response times for critical applications.
  • Temperature Range: It is designed to operate reliably over a wide temperature range, typically from -40°C to 85°C, suitable for industrial applications.

Applications and Usage

The SN74ACT1073DW is versatile and can be used in various digital applications. Its primary use is to act as an interface between mismatched logic levels, ensuring smooth communication between different parts of a system. Additionally, it can be utilized in systems that require a high current drive capability, such as memory drivers, bus transceivers, and input/output port drivers.

With its robust design and advanced CMOS technology, the SN74ACT1073DW is an excellent choice for designers looking for a reliable buffer/line driver that combines performance with power efficiency. Whether in computing, consumer electronics, or industrial applications, this Texas Instruments product is engineered to meet the demands of complex digital systems.

You May Also Be Interested in

Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess