EN
  • EN
  • DE

SN74ACT3641-20PCB

Part No SN74ACT3641-20PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED FIFO MEMORY 120HLQFP  /  Synchronous FIFO 36K (1K x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 36K (1K x 36)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 120-LQFP
Supplier Device Package 120-HLQFP (14x14)
Base Product Number 74ACT3641
Other Names 296-4410R,TEXTISSN74ACT3641-20PCB,2156-SN74ACT3641-20PCB-TI,-296-4410,-296-4410,296-4410,-SN74ACT3641-20PCBR
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258871-SN74ACT3641-20PCB
Ultra Librarian 3D Model Ultra Librarian SN74ACT3641-20PCB CAD Model

Description

The SN74ACT3641-20PCB is a high-performance, 64-bit buffer and line driver designed by Texas Instruments to address the needs of high-speed data transmission systems. This integrated circuit is a part of the SN74ACT series, which is known for its advanced CMOS technology that offers robust performance with reduced power consumption.

Key Features:

  • Speed: The device features a 20-picosecond edge rate, ensuring fast data transmission that is crucial for modern high-speed applications.
  • Voltage Range: It operates at a nominal supply voltage of 5V, with a wide range that accommodates various system requirements.
  • Drive Capability: The SN74ACT3641-20PCB can drive ±24-mA outputs, making it suitable for driving high-capacitive loads while maintaining signal integrity.
  • I/O Performance: Inputs are TTL-compatible, which allows for easy integration with existing technology, and outputs are 3-state, enhancing the flexibility of bus-oriented systems.
  • Package: The device is available in a 64-pin PCB (Plastic Chip Carrier) package, which provides a compact footprint for space-constrained applications.

Applications:

The SN74ACT3641-20PCB is ideal for a variety of applications where high-speed data buffering or line driving is required. Common use cases include:

  • Data communication systems
  • High-speed data acquisition
  • Server and networking equipment
  • Signal distribution and processing
  • Backplane interfacing

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74ACT3641-20PCB is manufactured under strict quality control standards, ensuring reliable performance in critical applications. Furthermore, it is supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools, to assist designers in integrating this device into their systems seamlessly.

Ordering Information:

For ordering and pricing information, or to request samples of the SN74ACT3641-20PCB, please visit the Texas Instruments website or contact an authorized distributor. Ensure your designs are powered by the efficiency and reliability of Texas Instruments' technology.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Renesas Electronics America
IC FIFO ASYNCH 4096X18 32PLCC
Lowest to $14.0773
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess