EN
  • EN
  • DE

SNJ54LS224AJ

Part No SNJ54LS224AJ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bus Directional Unidirectional
Case / Package CDIP
Data Bus Width 4 b
Density 64 b
Direction Unidirectional
Element Configuration Dual
Frequency 10 MHz
Lead Free Contains Lead
Max Frequency 10 MHz
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 155 mA
Number of Pins 16
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Sync/Async Synchronous
Word Size 4 b
Win Source Part Number 1212450-SNJ54LS224AJ
Categories Logic - FIFOs Memory
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS224AJ CAD Model

Description

The SNJ54LS224AJ is a high-quality, integrated circuit from Texas Instruments, renowned for their precision engineering and the reliability of their electronic components. This particular chip is a part of the 54LS series, which is known for its low-power Schottky technology, making it an optimal choice for applications requiring efficient power consumption and high-speed performance.

The SNJ54LS224AJ is a dual J-K flip-flop with clear functionality. This means it contains two independent J-K flip-flops with individual clear inputs to reset the flip-flop. This feature is essential for systems that require synchronous or asynchronous state resets, ensuring that the flip-flop can be quickly and easily set to a known state at any point in its operation.

One of the key features of this device is its versatility. It can be used in a wide range of applications, from simple memory storage elements to more complex sequential circuits. The flip-flop's ability to toggle its state on the occurrence of a clock signal while taking into account the J and K inputs allows for the implementation of counters, shift registers, and control circuits.

The SNJ54LS224AJ operates over a broad voltage range and is characterized for operation from -55°C to 125°C, which makes it suitable for military or aerospace applications where extreme temperatures are common. The package is a standard ceramic dual in-line package (CerDIP), ensuring robustness and ease of integration into a wide variety of systems.

As with all Texas Instruments products, the SNJ54LS224AJ is manufactured to high standards, ensuring high reliability and performance consistency. It is designed for those who require the highest level of performance and reliability in their electronic components, making it a trusted choice for critical and demanding applications.

Whether you're designing a new system or maintaining an existing one, the SNJ54LS224AJ from Texas Instruments is a solid choice for your digital logic needs, providing the performance and reliability that professionals expect.

You May Also Be Interested in

Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4096X18 32PLCC
Lowest to $14.0773
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO 512X9 32-PLCC
Lowest to $0.7396
Renesas Electronics America
IC Fifo Asynch 4KX9 15NS 32PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess