EN
  • EN
  • DE

SN74ACT3651-15PCB

Part No SN74ACT3651-15PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 2048 × 36 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tray
Memory Size 72K (2K x 36)
Function Synchronous
Data Rate 66.7MHz
Access Time 11ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 120-LQFP Exposed Pad
Manufacturer Package 120-HLQFP (14x14)
Win Source Part Number 1253337-SN74ACT3651-15PCB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ACT3651
Introduction Date January 15, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ACT3651-15PCB CAD Model

Description

The SN74ACT3651-15PCB is a high-speed CMOS logic 64-bit FIFO (First-In, First-Out) register designed by Texas Instruments, catering to a wide array of applications that require reliable and efficient data buffering. This FIFO memory device offers a storage capacity of 64 bits and is ideal for tasks that involve data collection, buffering, and transfer between asynchronous or varied clock domain systems.

Operating at a voltage range of 4.5V to 5.5V, the SN74ACT3651-15PCB ensures compatibility with TTL logic levels while providing the speed and low power consumption characteristics of CMOS technology. The device is characterized for operation from -40°C to 85°C, making it suitable for industrial-grade applications.

Key Features:

  • High-Speed Performance: This FIFO register operates at a clock rate of 15 MHz, providing swift data handling capabilities for high-performance systems.
  • Low Power Consumption: The SN74ACT3651-15PCB utilizes CMOS technology, which is well-known for its low power dissipation, ensuring energy-efficient operation.
  • Flexible Operation: The FIFO register supports bidirectional data flow and can be used in a variety of configurations to match specific application requirements.
  • Robust Temperature Range: With an operational temperature range of -40°C to 85°C, the device is reliable in diverse environmental conditions.
  • Compatibility: It is designed to interface with standard logic families through TTL-compatible inputs and outputs.

Applications:

  • Data buffering in telecommunications
  • Inter-processor communication
  • Real-time data acquisition systems
  • Multi-processor systems
  • Networking and data transfer applications

The SN74ACT3651-15PCB from Texas Instruments is a versatile and reliable component that addresses the needs of complex digital systems requiring FIFO memory structures. Its robust design and high-speed data handling make it an essential part of any system where data integrity and seamless data flow are crucial.

You May Also Be Interested in

Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855
Rochester Electronics
FIFO, 4KX9, 10NS, SYNCHRONOUS
Need more? Email Us
Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess