EN
  • EN
  • DE

SN74ACT564PWR

Part No SN74ACT564PWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 90 MHz
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74ACT564
Other Names -296-4435-1,-SN74ACT564PWRG4,296-4435-6R,SN74ACT564PWRE4,-SN74ACT564PWRE4,SN74ACT564PWRG4,-SN74ACT564PWRE4R,SN74ACT564PWRE4,SN74ACT564PWRG4,-SN74ACT564PWRG4R,296-4435-6,296-4435-2,296-4435-1,-296-4435-1,-SN74ACT564PWRR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258678-SN74ACT564PWR
Ultra Librarian 3D Model Ultra Librarian SN74ACT564PWR CAD Model

Description

The SN74ACT564PWR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit produced by Texas Instruments. Designed for use in a wide range of digital applications, this device features eight D-type flip-flops with a direct clear (CLR) input. It is a crucial component for systems requiring the capture and storage of data bits.

Key Features:

  • Edge-Triggered D-Type Flip-Flops: Each flip-flop is triggered on the rising edge of the clock signal, ensuring reliable and predictable data storage.
  • Direct Clear Input: The CLR input allows for the synchronous clearing of all flip-flops, making it easy to reset the system or clear data as needed.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 4.5V to 5.5V, making it versatile for various logic-level requirements.
  • High-Current 3-State Outputs: The flip-flops feature high-current outputs with 3-state capability, allowing for connection to bus-oriented systems and providing the flexibility to disable the output stage.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74ACT564PWR operates with low power consumption, making it suitable for power-sensitive applications.

Applications:

The SN74ACT564PWR is ideal for a multitude of digital applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Pattern Generators
  • Data Synchronization and Storage

Product Specifications:

Parameter Value
Package Type TSSOP
Number of Pins 20
Operating Temperature Range -40°C to 85°C
RoHS Compliance Yes

With its robust feature set and Texas Instruments' commitment to quality, the SN74ACT564PWR is an excellent choice for designers seeking a reliable flip-flop IC for their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess