EN
  • EN
  • DE

SN74ACT72221L15RJ

Part No SN74ACT72221L15RJ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO SYNC 1KX9 DUAL WIDTH / FIFO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number 74ACT72221
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 670670-SN74ACT72221L15RJ
Ultra Librarian 3D Model Ultra Librarian SN74ACT72221L15RJ CAD Model

Description

Product Overview: SN74ACT72221L15RJ from Texas Instruments

The SN74ACT72221L15RJ is a high-performance, synchronous FIFO (First-In, First-Out) memory device from Texas Instruments, renowned for its reliability and advanced technology. This integrated circuit is specifically designed to address the needs of high-speed data buffering applications and is an ideal solution for managing data flow in systems that require a buffer between mismatched data domains.

Key Features

  • Memory Capacity: The FIFO provides a substantial storage capacity that is well-suited for complex data management tasks.
  • Data Rate: With its fast data rate, the SN74ACT72221L15RJ ensures efficient data transfer, minimizing latency and enhancing overall system performance.
  • Logic Family: The device belongs to the ACT family, which is known for its high-speed CMOS logic, offering a perfect balance between speed and power consumption.
  • Operating Temperature: It is designed to operate reliably within a wide temperature range, making it suitable for various industrial and commercial applications.

Applications

The SN74ACT72221L15RJ is versatile and can be used in a range of applications, including:

  • Data communication systems
  • Networking equipment
  • Signal processing
  • High-speed data acquisition

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74ACT72221L15RJ is no exception. It undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. This FIFO memory device is designed to be robust and long-lasting, even in demanding environments.

Technical Specifications

  • Package: The device comes in a compact RJ-type package, which is well-suited for space-constrained applications.
  • Supply Voltage: It operates on a single 5V supply voltage, which is common in digital systems, providing ease of integration.
  • Interface: The FIFO features a straightforward interface that simplifies connectivity and interoperability with other system components.

In conclusion, the SN74ACT72221L15RJ from Texas Instruments stands out as a robust and efficient FIFO memory solution for designers looking to optimize data flow in high-speed systems. Its combination of speed, capacity, and reliability makes it a top choice for a wide array of applications.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9 15NS 32PLCC / Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Need more? Email Us
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess