EN
  • EN
  • DE

SN74AHC04QDR

Part No SN74AHC04QDR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inverter IC 6 Channel - 14-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74AHC04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74AHC04QDR-ND, 296-SN74AHC04QDRTR, 296-SN74AHC04QDRCT, 296-SN74AHC04QDRDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934521-SN74AHC04QDR
Ultra Librarian 3D Model Ultra Librarian SN74AHC04QDR CAD Model

Description

Product Overview: SN74AHC04QDR

The SN74AHC04QDR is a high-speed, hex inverter integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor solutions. This device belongs to the SN74AHC family, which is designed to operate at a wide voltage range while providing a balanced trade-off between speed and power consumption. The SN74AHC04QDR is specifically crafted to deliver the performance needed for a variety of digital applications.

Key Features

  • Logic Type: The device features six independent inverters, making it a versatile component for implementing simple logic gates or complex logic functions within a circuit.
  • Operating Voltage: It operates over a broad voltage range of 2V to 5.5V, which allows for use in systems with varying power levels, ensuring compatibility with both low-voltage and standard 5V digital systems.
  • High-Speed Performance: The SN74AHC04QDR is designed for high-speed operation, facilitating fast signal processing that is essential for modern digital electronics.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, making it suitable for battery-powered and energy-efficient applications.
  • Drive Capability: With the ability to source and sink up to 8 mA, the IC can directly drive LEDs and other low-power devices.
  • Package: The SN74AHC04QDR comes in an SOP (Small Outline Package) form factor, specifically in a 14-pin SOIC package, which is ideal for space-constrained applications.

Applications

The SN74AHC04QDR is commonly used in a variety of digital circuits where signal inversion is required. Applications include:

  • Waveform generation
  • Signal conditioning
  • Logic level translation
  • Oscillator circuits
  • Glitch-free power-up / power-down circuits

Quality and Reliability

As with all Texas Instruments products, the SN74AHC04QDR is manufactured to the highest quality standards. It is designed to meet stringent industrial requirements, ensuring reliable performance in diverse operating conditions. TI provides comprehensive technical support and documentation for this product, making integration into your design a seamless process.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1237 $50.0985
990+ $0.1015 $100.4850
1,530+ $0.0983 $150.3990
2,105+ $0.0952 $200.3960
2,720+ $0.0920 $250.2400
3,640+ $0.0825 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess