EN
  • EN
  • DE

SN74AHC14DE4

Part No SN74AHC14DE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT 6CH 1-IN 14SOIC  /  Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHC14
Other Names 2156-SN74AHC14DE4,TEXTISSN74AHC14DE4
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258084-SN74AHC14DE4
Ultra Librarian 3D Model Ultra Librarian SN74AHC14DE4 CAD Model

Description

The SN74AHC14DE4 from Texas Instruments is a high-performance, hex inverter chip featuring Schmitt-trigger action on each input. Designed to operate over a wide range of supply voltages, from 2V to 5.5V, this device is particularly suitable for a variety of logic-level translation and wave-shaping applications.

Key Features:

  • Logic Type: Inverter with Schmitt-Trigger Inputs
  • Number of Circuits: 6
  • Supply Voltage Range: 2V to 5.5V, accommodating a variety of logic levels and providing flexible design options.
  • Output Current: ±8mA, ensuring reliable drive capability for connected components.
  • Operating Temperature: -40°C to 85°C, suitable for industrial applications and harsh environments.
  • Mounting Type: Surface Mount, designed for automated assembly processes.
  • Package / Case: SOIC-14, a compact and widely used package that saves board space and is compatible with standard PCB design practices.
  • Propagation Delay Time: Optimized for high-speed operation to ensure quick response times in critical applications.

Applications:

The SN74AHC14DE4 is ideal for an array of electronic applications due to its robust design and versatile features. It is commonly used in:

  • Waveform shaping
  • Signal conditioning
  • Logic level translation
  • Glitch-free power-up sequencing
  • Pulse generation

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74AHC14DE4 is no exception. It is designed to meet or exceed industry standards for performance and reliability, ensuring a long operational life and stable functionality in a range of conditions.

Ordering Information:

To ensure you receive the genuine product tailored to your design needs, order the SN74AHC14DE4 directly from Texas Instruments or through authorized distributors. For detailed specifications and ordering options, refer to the official Texas Instruments datasheet and product information page.

You May Also Be Interested in

ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1267 $50.0465
845+ $0.1187 $100.3015
1,310+ $0.1147 $150.2570
1,875+ $0.1067 $200.0625
2,435+ $0.1027 $250.0745
3,040+ $0.0987 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,350 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess