EN
  • EN
  • DE

SN74AHCT14RGYR

Part No SN74AHCT14RGYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT 6CH 1-IN 14VQFN / Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-VQFN (3.5x3.5)
Package / Case 14-VFQFN Exposed Pad
Base Product Number 74AHCT14
Other Names 296-13912-1,296-13912-2,-SN74AHCT14RGYRG4R,-296-13912-1,-296-13912-1,-SN74AHCT14RGYRG4,-SN74AHCT14RGYRR,2156-SN74AHCT14RGYR,296-13912-6R,296-13912-6,TEXTISSN74AHCT14RGYR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258079-SN74AHCT14RGYR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT14RGYR CAD Model

Description

SN74AHCT14RGYR

The SN74AHCT14RGYR is a robust, high-performance integrated circuit manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This particular device belongs to the family of hex Schmitt-trigger inverters, and it is designed to deliver top-notch signal conditioning with the added advantage of high noise immunity.

Constructed with advanced silicon-gate CMOS technology, the SN74AHCT14RGYR offers a compelling mix of power-saving and speed characteristics, making it an ideal choice for a wide array of applications ranging from consumer electronics to complex industrial systems. The device operates over a broad voltage range of 4.5 V to 5.5 V, which is compatible with typical TTL (Transistor-Transistor Logic) levels, thereby ensuring easy integration within TTL environments.

One of the key features of this product is its Schmitt-trigger action, which enhances the noise threshold levels for both positive-going and negative-going inputs. This results in a cleaner, more stable output, even when faced with noisy input signals. Each inverter in the SN74AHCT14RGYR provides a high degree of flexibility, as it can be used independently, allowing designers to address multiple signal conditioning needs within a single package.

The SN74AHCT14RGYR comes in a compact, surface-mount VQFN (Very Thin Quad Flat Non-leaded) package, which is not only space-efficient but also amenable to automated assembly processes, thus reducing manufacturing costs and time. The package is specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable operation even under harsh conditions.

Additional features include a low power consumption with a typical ICC of 20 μA max, and the ability to drive up to 8 LSTTL loads. This makes the SN74AHCT14RGYR a versatile component for designers looking to optimize power usage without sacrificing performance. The device's outputs are also designed to be capable of interfacing with a wide variety of other components, including bus transceivers and memory devices, making it a versatile choice for system-level design.

Overall, the SN74AHCT14RGYR from Texas Instruments is a reliable, high-quality inverter solution that offers both versatility and efficiency for modern electronic applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3091 $51.0015
395+ $0.2536 $100.1720
615+ $0.2457 $151.1055
845+ $0.2377 $200.8565
1,090+ $0.2298 $250.4820
1,460+ $0.2061 $300.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,620 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess