Product Overview: SN74AHCT244NS from Texas Instruments
The SN74AHCT244NS is a high-performance integrated circuit designed by Texas Instruments, renowned for its robust electronics components. This particular product is part of the AHCT family, which is known for its advanced high-speed CMOS technology. The SN74AHCT244NS is an octal buffer and line driver designed to ensure that it can operate at high speeds while driving heavy loads without sacrificing performance.
This device features eight non-inverting buffers with 3-state outputs, which makes it an ideal choice for driving bus lines or buffering memory address registers. The 3-state outputs allow the device to be used in a shared data bus configuration, providing great flexibility in system design. The SN74AHCT244NS operates over a broad voltage range of 4.5V to 5.5V, which provides compatibility with standard 5V systems and ensures reliable operation even with variations in supply voltage.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 4.5V to 5.5V, suitable for interfacing with 5V logic levels
- Output Drive Capability: Capable of driving up to 15 LSTTL loads
- Package: Comes in an SOP (Small Outline Package) form factor for space-saving considerations
- Temperature Range: Designed to operate over an extended temperature range, making it suitable for industrial applications
Applications:
The versatility of the SN74AHCT244NS allows it to be used in a wide array of applications, such as:
- Bus driving for data and address lines in computing systems
- Memory buffering in servers and high-performance computers
- Signal buffering and driving in communication infrastructure
- Interfacing and level shifting in mixed-voltage systems
With its strong drive capability and 3-state outputs, the SN74AHCT244NS is a reliable solution for systems requiring high-speed data transmission and voltage translation. Texas Instruments ensures that this product, with its advanced features and proven technology, meets the rigorous demands of modern electronic designs.
For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.