EN
  • EN
  • DE

LM385M-1.2

Part No LM385M-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHNT -2.43%/+2.02% 8SOIC / LM185-1.2-N/LM285-1.2-N/LM385-1.2-N Micropower Voltage Reference Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.235V
Current - Output 20mA
Tolerance -2.43%, +2.02%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series LM385
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809000-LM385M-1.2
Ultra Librarian 3D Model Ultra Librarian LM385M-1.2 CAD Model

Description

The LM385M-1.2 from Texas Instruments is a precision micropower voltage reference diode designed to provide a stable 1.2-volt reference. This device is suitable for a wide array of applications, ranging from battery-powered equipment to sophisticated automatic test equipment. Its low dynamic impedance and excellent temperature stability ensure reliable performance in various systems.

Key Features

  • Output Voltage: Precisely trimmed to 1.2 Volts with high accuracy.
  • Low Dynamic Impedance: Ensures stable voltage under varying load conditions.
  • Temperature Coefficient: Features a low temperature coefficient, contributing to its exceptional temperature stability.
  • Operating Current: Compatible with an operating current range between 20µA to 20mA.
  • Package: Available in an SOIC-8 package that is suitable for automated surface-mount assembly processes.

Applications

The LM385M-1.2 is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable instrumentation
  • Power supplies
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Energy management systems
  • Automatic test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM385M-1.2 voltage reference is built to the highest standards, ensuring consistent performance and a long operational lifespan. It is also supported by Texas Instruments' comprehensive technical resources and customer service.

Ordering Information

The LM385M-1.2 is readily available for order. For detailed specifications, application notes, and additional resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6765 $50.2950
75+ $1.3756 $103.1700
115+ $1.3326 $153.2490
160+ $1.2896 $206.3360
205+ $1.2466 $255.5530
270+ $1.1177 $301.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,699 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess