EN
  • EN
  • DE

STR-NIS5820-GEVB

Part No STR-NIS5820-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Type Circuit Protection
Function Electronic Fuses (eFuse)
Utilized IC / Part NIS5820
Supplied Contents Board(s)
Base Product Number STR-NIS5820
Other Names 488-STR-NIS5820-GEVB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1284845-STR-NIS5820-GEVB
Ultra Librarian 3D Model Ultra Librarian STR-NIS5820-GEVB CAD Model

Description

ON Semiconductor STR-NIS5820-GEVB Evaluation Board

The STR-NIS5820-GEVB from ON Semiconductor is a state-of-the-art evaluation board designed for engineers and developers to assess the capabilities of the STR-NIS5820 SmartDriver™ IC. This product is an ideal solution for those looking to explore and prototype applications that require high-performance motor control, such as automotive, industrial automation, and robotics.

The evaluation board showcases the STR-NIS5820's integrated features, including a half-bridge driver with a built-in current sensor and temperature sensor, providing a compact and efficient motor control solution. The driver is capable of handling up to 50V and 10A, making it suitable for a wide range of DC motors. Its smart features include over-current protection, under-voltage lockout, and thermal shutdown, ensuring reliable operation under various conditions.

The STR-NIS5820-GEVB is equipped with an intuitive user interface that allows for easy manipulation of the driver's parameters and real-time monitoring of its performance. The board includes all necessary connectors and can be interfaced with external microcontrollers or control units via its GPIOs, facilitating seamless integration into existing systems.

Users can benefit from the evaluation board's flexibility, as it provides multiple configuration options to adapt to specific application requirements. The onboard potentiometers and jumpers enable quick adjustments and tuning of the motor control settings, while the robust design ensures durability and long-term use.

ON Semiconductor provides comprehensive support for the STR-NIS5820-GEVB, including detailed documentation, application notes, and example code. This support helps users to rapidly develop and deploy their applications, significantly reducing time-to-market.

In summary, the STR-NIS5820-GEVB evaluation board is an indispensable tool for professionals aiming to leverage the high-performance capabilities of the STR-NIS5820 SmartDriver™ IC in their motor control projects. Its robust feature set, ease of use, and strong support make it a valuable asset in the development process.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess