Introducing the PCA9541PW/01 I2C Multiplexer
The PCA9541PW/01 is a versatile I2C-bus multiplexer designed by NXP Semiconductors to enable seamless communication for multi-master applications. This innovative product provides a two-channel switch that can connect a single master to one of two slave devices, preventing bus contention issues in systems with multiple I2C devices.
Key Features
- Two-Channel Switching: The PCA9541PW/01 allows for the selection between two I2C-bus slave channels using an active-low interrupt input.
- Multi-Master Support: Designed with multi-master capability, this multiplexer enables two buses to be isolated, ensuring that only one is active at a time, thereby preventing data collision and bus contention.
- Channel Selection: Channel selection is controlled via the I2C-bus itself, providing flexibility and ease of integration into existing designs.
- Low Standby Current: The device features a low standby current, which is ideal for power-sensitive applications.
- High Noise Immunity: With built-in noise filtering, the PCA9541PW/01 maintains signal integrity even in electrically noisy environments.
Applications
The PCA9541PW/01 is perfect for a wide range of applications, including:
- Server and telecom infrastructure
- Data centers with redundant and hot-swappable components
- Industrial control systems requiring multiple sensor data aggregation
- Consumer electronics that need to interface with several peripheral devices
Technical Specifications
- Package: TSSOP16 (Thin Shrink Small Outline Package)
- Supply Voltage: 2.3V to 5.5V operating range
- Operating Temperature: -40°C to +85°C
- Compliance: Fully compliant with the I2C-bus specification and user manual
With its robust design and advanced features, the PCA9541PW/01 from NXP Semiconductors is a highly reliable choice for system designers looking to manage complex I2C-bus configurations with ease and efficiency.